EN
  • EN
  • DE

74LVC1G58FZ4-7

Part No 74LVC1G58FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC LOGIC GATE/INVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package X2-DFN1410-6
Win Source Part Number 1009297-74LVC1G58FZ4-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G58FZ4-7 CAD Model

Description

Diodes Incorporated 74LVC1G58FZ4-7 Configurable Multiple Function Gate

The 74LVC1G58FZ4-7 from Diodes Incorporated is a highly versatile and configurable multiple function logic gate that is a part of their 74LVC series. This innovative component is designed to support a wide array of logic functions based on the configuration of its inputs, making it an essential building block for a variety of digital circuits. The product is packaged in a compact, lead-free, and RoHS-compliant DFN2020-6 (SOT1118) package, which is ideal for space-constrained applications.

With a 1.65V to 5.5V operating voltage range, the 74LVC1G58FZ4-7 is suitable for interfacing with both 3.3V and 5V logic levels, thereby providing great flexibility in mixed-voltage environments. This feature ensures compatibility with a broad range of microcontrollers, processors, and other digital systems. The device also offers 5V tolerant inputs, which allows for direct interfacing with TTL levels without the risk of damaging the device.

One of the key attributes of this logic gate is its configurable functionality. It can be set to perform any one of the seven universally used logic functions: AND, OR, NAND, NOR, XOR, XNOR, and MUX. This is achieved by connecting the three select inputs (S0, S1, and S2) to either VCC or GND. This flexibility makes the 74LVC1G58FZ4-7 a highly efficient solution for designers, as it reduces the need for multiple different logic gates, thereby saving both board space and cost.

The high-speed nature of the 74LVC1G58FZ4-7 allows for fast switching, characterized by its propagation delay which is typically only a few nanoseconds. This is crucial for high-speed digital circuits where timing is critical. Additionally, the device features low power consumption, which is particularly beneficial for battery-powered or energy-sensitive applications.

Other technical features of the 74LVC1G58FZ4-7 include its Schmitt-trigger action at all inputs, which makes the circuit highly tolerant to slower input rise and fall times, and its ability to drive up to 50 Ohm transmission lines directly.

Overall, the 74LVC1G58FZ4-7 from Diodes Incorporated represents a versatile, efficient, and reliable solution for implementing a wide range of logic functions in modern electronic designs.

You May Also Be Interested in

NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.2003
Texas Instruments
IC MULT-FUNC CONFIG GATE LP 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)
Lowest to $0.1627
Texas Instruments
10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS
Lowest to $0.9953
Texas Instruments
IC MF CFG 1-CIR 3-IN 6SON
Need more? Email Us
ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Need more? Email Us
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.2918
ON Semiconductor
IC GATE OR/NOR ECL 4INP 8-TSSOP
Need more? Email Us
Analog Devices Inc.
CMOS 4/8 Channel Analog Multiplexers
Lowest to $70.4469

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,490+ $0.0778 $115.9220
2,305+ $0.0753 $173.5665
3,170+ $0.0729 $231.0930
4,100+ $0.0705 $289.0500
5,485+ $0.0632 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,974 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess