EN
  • EN
  • DE

SN74AUP1G98DRYR

Part No SN74AUP1G98DRYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC MULT-FUNC CONFIG GATE LP 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Base Product Number 74AUP1G98
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351447-SN74AUP1G98DRYR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G98DRYR CAD Model

Description

Product Overview: SN74AUP1G98DRYR by Texas Instruments

The SN74AUP1G98DRYR is a versatile, low-power configurable multiple-function gate from Texas Instruments, designed to meet the requirements of a wide range of applications. This single gate is part of the advanced ultra-low-power (AUP) family and is capable of operating as a universal logic gate, allowing designers to implement various logic functions with a single device. With its reconfigurable nature, this gate is ideal for space-constrained applications where board space is at a premium.

One of the key features of the SN74AUP1G98DRYR is its low static and dynamic power consumption, which is optimized for use in battery-powered and power-sensitive applications. The device operates over a broad voltage range of 0.8V to 3.6V, making it suitable for interfacing with both low-voltage and standard logic level circuits.

This configurable gate is available in a compact 6-pin SON package with a body size of 1.45 mm × 1.00 mm, which is highly beneficial for portable and miniaturized electronic systems. The small footprint of the package, coupled with the functionality of the gate, makes it a perfect choice for designers looking to reduce the size of their PCBs without compromising on performance or functionality.

The SN74AUP1G98DRYR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range, which is crucial for industrial and automotive applications. The device also features Schmitt-trigger inputs, which provide hysteresis and allow the gate to be used in noisy environments, further enhancing its robustness and versatility.

As a multi-function gate, the SN74AUP1G98DRYR supports a variety of logic functions including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This flexibility enables designers to use the same part for different purposes within a circuit, simplifying inventory management and potentially reducing overall system costs.

In summary, the SN74AUP1G98DRYR from Texas Instruments is a highly adaptable and power-efficient solution for a multitude of logic operations, making it an excellent choice for designers seeking a single gate that offers both flexibility and performance in a small package.

You May Also Be Interested in

ON Semiconductor
IC AND/NAND GATE 1-CIR 8TSSOP
Need more? Email Us
Texas Instruments
IC MULT-FUNC CONFIG GATE LP 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)
Need more? Email Us
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.3148
Analog Devices Inc.
IC XOR/XNOR GATE 1-CIR 16QFN
Need more? Email Us
NXP / Nexperia
Quint 2-4-4-4-5 Input OR-AND Gate
Need more? Email Us
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.2003
ON Semiconductor
IC GATE OR/NOR ECL 4INP 8-TSSOP
Need more? Email Us
ON Semiconductor
IC GATE UNIV 2INPUT 6-MICROPAK / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Need more? Email Us
Nexperia USA Inc.
IC BUF/INV 3-CIR 3-IN 8XSON
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess