The 74LVC273A from Diodes Incorporated is a high-performance, octal D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This advanced IC is part of the LVC (Low-voltage CMOS) family, operating with a power supply range of 1.65V to 5.5V, which makes it ideal for interfacing with both 3.3V and 5V systems.
Key Features:
- Logic Type: Octal D-type flip-flop with clear
- Operating Voltage: 1.65V to 5.5V, enabling use in various logic level environments
- High-Speed Performance: Capable of operating at frequencies up to 100MHz at 5V
- Low Power Consumption: Uses advanced silicon-gate CMOS technology to achieve significant power reduction
- Bus Hold Function: Maintains last active or inactive state to eliminate the need for pull-up or pull-down resistors
- Output Capability: Capable of driving 50Ω transmission lines at 5V
- Multiple Package Options: Available in various package types to suit different application needs
Applications:
The versatility of the 74LVC273A allows it to be employed in a diverse range of applications, including:
- Memory registers
- Storage devices
- System controllers
- Data management devices
- Communication systems
With its robust latch function, the 74LVC273A captures and holds data with precision, ensuring reliable operation in critical data storage and transfer applications. The device is equipped with an active LOW clear (CLR) input that, when asserted, resets all flip-flops to a LOW state, thus providing a convenient method for initializing registers upon system power-up or during operation.
Designed with the needs of modern digital systems in mind, the 74LVC273A from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient octal flip-flop solution.