EN
  • EN
  • DE

AC847CQ-7

Part No AC847CQ-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description GENERAL PURPOSE TRANSISTOR SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor NPN 45 V 100 mA 300MHz 310 mW Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name AC847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859229-AC847CQ-7
Ultra Librarian 3D Model Ultra Librarian AC847CQ-7 CAD Model

Description

Introducing Product AC847CQ-7 from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the AC847CQ-7, a state-of-the-art component designed for high-efficiency applications. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Performance: The AC847CQ-7 is engineered to deliver optimal performance under a wide range of operating conditions, ensuring reliability and efficiency in your electronic designs.
  • Low Power Consumption: With an emphasis on energy efficiency, this component is ideal for power-sensitive applications, contributing to longer battery life and reduced power costs.
  • Durable Construction: Manufactured using high-quality materials, the AC847CQ-7 is built to withstand the rigors of everyday use, ensuring a long operational lifespan.
  • Versatile Applications: Suitable for a variety of electronic circuits, this product can be seamlessly integrated into consumer electronics, industrial systems, and automotive applications, among others.

Technical Specifications

The AC847CQ-7 boasts a robust set of technical specifications that make it a top choice for designers and engineers. With its compact form factor and precision engineering, it offers unparalleled functionality in a range of electronic devices.

Quality Assurance

Diodes Incorporated is dedicated to maintaining the highest quality standards. The AC847CQ-7 has undergone rigorous testing to ensure it meets the stringent requirements set forth by industry regulators. Customers can trust this product to deliver consistent performance and dependability.

Environmentally Conscious

In line with global environmental standards, the AC847CQ-7 is designed with eco-friendly materials, making it a responsible choice for companies looking to minimize their ecological footprint. Diodes Incorporated is committed to sustainability and the promotion of green technologies in the semiconductor industry.

For more information on the AC847CQ-7, including detailed datasheets, application notes, and ordering information, please visit the Diodes Incorporated website or contact their customer support team. Embrace the future of technology with the AC847CQ-7, your reliable partner in electronic innovation.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0548 $50.1420
2,225+ $0.0450 $100.1250
3,445+ $0.0436 $150.2020
4,740+ $0.0422 $200.0280
6,130+ $0.0408 $250.1040
8,200+ $0.0366 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,749 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess