EN
  • EN
  • DE

ACX114YUQ-7R

Part No ACX114YUQ-7R
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description PREBIAS TRANSISTOR SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 270mW Surface Mount SOT-363
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name ACX114
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859388-ACX114YUQ-7R
Ultra Librarian 3D Model Ultra Librarian ACX114YUQ-7R CAD Model

Description

Diodes Incorporated ACX114YUQ-7R Product Overview

The ACX114YUQ-7R from Diodes Incorporated is a high-performance, precision electronic component designed to cater to a wide range of applications in modern electronics. This product stands out for its reliability, efficiency, and the quality assurance that comes with the Diodes Incorporated brand.

At the heart of the ACX114YUQ-7R is its ability to function effectively under various conditions, making it a versatile choice for designers and engineers. Whether you're working on power management, signal processing, or any application requiring precise electronic control, the ACX114YUQ-7R is engineered to deliver optimal performance.

Key Features of ACX114YUQ-7R:

  • High Precision: The ACX114YUQ-7R is built for accuracy, ensuring that your electronic applications function as intended, with minimal deviation or error.
  • Durability: Designed to withstand the rigors of everyday use, this component is made with high-quality materials that resist wear and tear, ensuring a long operational life.
  • Efficiency: With its focus on energy conservation, the ACX114YUQ-7R operates with high efficiency, reducing power consumption and heat generation.
  • Compact Size: The small form factor of the ACX114YUQ-7R makes it ideal for applications where space is at a premium, without compromising on functionality.
  • RoHS Compliant: Adhering to strict environmental standards, this product is RoHS compliant, making it a responsible choice for environmentally conscious companies.

Applications:

The ACX114YUQ-7R is suitable for a broad range of applications, including but not limited to:

  • Power supply circuits
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics
  • Industrial automation

Diodes Incorporated's commitment to quality ensures that the ACX114YUQ-7R meets the highest industry standards. With its robust design and exceptional performance, the ACX114YUQ-7R is a reliable choice for any project that demands precision and efficiency.

For more detailed specifications and application notes, or to request samples, please visit the Diodes Incorporated website or contact their customer support team. The ACX114YUQ-7R is not just a component; it's an investment in the durability and performance of your electronic projects.

You May Also Be Interested in

Panasonic
TRANS PREBIAS DUAL NPN SMINI6
Lowest to $1.6575
Toshiba Semiconductor and Storage
TRANS NPN/PNP PREBIAS 0.1W ES6 / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 100mW Surface Mount ES6
Lowest to $0.1640
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0425
Panasonic
TRANS PREBIAS DUAL NPN MINI6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 300mW Surface Mount MINI6-G1
Need more? Email Us
Rohm Semiconductor
UMD25N IS A DIGITAL TRANSISTOR C / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Lowest to $0.0490
Rohm Semiconductor
TRANS DIGITAL BJT NPN/PNP 50V 10
Lowest to $0.2038
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1964
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0817
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.0279

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,095+ $0.0457 $50.0415
2,340+ $0.0428 $100.1520
3,635+ $0.0413 $150.1255
5,210+ $0.0384 $200.0640
6,780+ $0.0369 $250.1820
8,475+ $0.0354 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 1095 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess