EN
  • EN
  • DE

ADA114YUQ-7

Part No ADA114YUQ-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description PREBIAS TRANSISTOR SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type 2 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 10kOhms, 47kOhms
Resistor - Emitter Base (R2) 10kOhms, 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce -
Vce Saturation (Max) @ Ib, Ic -
Current - Collector Cutoff (Max) -
Frequency - Transition 250MHz
Power - Max 270mW
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number ADA114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1377739-ADA114YUQ-7
Ultra Librarian 3D Model Ultra Librarian ADA114YUQ-7 CAD Model

Description

Introducing the ADA114YUQ-7 – A Precision Picoampere Input Current Amplifier from Diodes Incorporated

The ADA114YUQ-7 is a state-of-the-art picoampere input current amplifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative component is engineered to provide high-precision signal amplification in applications demanding extremely low input bias currents. With its advanced features and robust design, the ADA114YUQ-7 is an ideal solution for a wide range of sensitive electronic applications, including medical instrumentation, sensor interfaces, and professional measuring equipment.

Key Features:

  • Ultra-Low Input Bias Current: The amplifier boasts an input bias current in the picoampere range, ensuring high accuracy in applications where the measurement of very small currents is critical.
  • High Gain Accuracy: With precise gain settings, the ADA114YUQ-7 provides consistent amplification, which is essential for applications requiring stringent signal integrity.
  • Low Offset Voltage: The low offset voltage minimizes error in signal processing, contributing to the overall reliability and performance of the system.
  • Wide Supply Voltage Range: This amplifier operates over a broad range of supply voltages, offering flexibility in various circuit configurations and ensuring compatibility with different system designs.
  • Compact SOT-23 Package: The ADA114YUQ-7 comes in a small SOT-23 package, making it suitable for space-constrained applications without compromising on performance.

Applications:

The ADA114YUQ-7 is versatile and can be used in numerous applications, such as:

  • Electrometer-grade measurement equipment
  • High-precision data acquisition systems
  • Low-level transducer signal amplification
  • Photodiode amplifiers for light detection
  • Portable and battery-powered instruments

With its exceptional precision and low power consumption, the ADA114YUQ-7 from Diodes Incorporated is a superb choice for designers looking to enhance the accuracy and efficiency of their electronic systems. Its integration into your design will ensure that you are leveraging the latest in amplifier technology to achieve the best possible performance in your end products.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0702
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0766
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0835 $50.1000
1,280+ $0.0782 $100.0960
1,990+ $0.0755 $150.2450
2,855+ $0.0701 $200.1355
3,710+ $0.0674 $250.0540
4,640+ $0.0647 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess