EN
  • EN
  • DE

ADTA114ECAQ-7

Part No ADTA114ECAQ-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description PREBIAS TRANSISTOR SOT23 T&R 3K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 10 kOhms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 500nA
Frequency - Transition 250 MHz
Power - Max 310 mW
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ADTA114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1376876-ADTA114ECAQ-7
Ultra Librarian 3D Model Ultra Librarian ADTA114ECAQ-7 CAD Model

Description

Product Overview: ADTA114ECAQ-7

The ADTA114ECAQ-7 is a high-quality PNP pre-biased transistor from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to offer a compact solution for various digital and switching applications, integrating a transistor and a resistor into a single package. It is commonly used in portable electronics, power management circuits, and signal processing applications due to its small form factor and high efficiency.

Key Features

  • Pre-Biased Configuration: The ADTA114ECAQ-7 comes with built-in resistors, simplifying circuit design by reducing component count and board space.
  • Surface-Mount Package: Encased in a SOT-23 package, it is ideal for automated assembly processes and applications where space is at a premium.
  • Energy Efficient: With low V<sub>CE(sat) values, it ensures minimal power loss during operation, making it suitable for battery-powered devices.
  • High Current Gain: This transistor is characterized by a high current gain (h<sub>FE), which is crucial for amplification applications.
  • RoHS Compliant: The ADTA114ECAQ-7 adheres to strict RoHS standards, ensuring that it is free from hazardous substances and environmentally friendly.

Applications

The versatility of the ADTA114ECAQ-7 allows it to be used in a wide array of applications. It is particularly useful in:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Controllers
  • Audio Interfaces
  • Signal Modulation
  • Logic Level Shifters

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The ADTA114ECAQ-7 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the highest industry standards. Customers can trust this product for consistent performance and durability in their electronic designs.

Technical Specifications

Before integrating the ADTA114ECAQ-7 into your project, ensure to review the detailed technical specifications, including the maximum ratings for collector current, power dissipation, and operating temperature range. For optimal performance, adhere to the recommended operating conditions provided in the datasheet.

In summary, the ADTA114ECAQ-7 from Diodes Incorporated is a reliable and efficient solution for designers looking to streamline their circuit designs with a pre-biased PNP transistor in a compact, surface-mount package.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0431 $50.2115
2,480+ $0.0404 $100.1920
3,850+ $0.0390 $150.1500
5,510+ $0.0363 $200.0130
7,165+ $0.0349 $250.0585
8,930+ $0.0336 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess