EN
  • EN
  • DE

ADTC124ECAQ-13

Part No ADTC124ECAQ-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description PREBIAS TRANSISTOR SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 22k
Frequency - Transition 250MHz
Maximum Power Dissipation 310mW
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1035589-ADTC124ECAQ-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADTC124ECAQ-13 CAD Model

Description

Product Overview: ADTC124ECAQ-13

The ADTC124ECAQ-13 is a high-performance, precision transistor from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to cater to a wide range of applications requiring accurate switching and amplification capabilities. The ADTC124ECAQ-13 is part of the pre-biased transistor family, which means it includes built-in resistors that simplify circuit design and reduce component count.

Key Features

  • Integrated Bias Resistor Network: The device features a built-in bias resistor network that provides the necessary biasing for the transistor operation, thereby reducing external components and simplifying circuit design.
  • Low V<sub>CE Saturation Voltage: It offers a low collector-emitter saturation voltage, which translates into reduced power dissipation and improved efficiency in operation.
  • High Current Gain Bandwidth Product: With a high current gain bandwidth product (f<sub>T), the ADTC124ECAQ-13 is suitable for high-frequency applications and can handle moderate power amplification tasks with ease.
  • Surface Mount Package: The product comes in a compact SOT-23 package, making it ideal for space-constrained applications and suitable for automated assembly processes.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this transistor is lead-free and RoHS compliant, ensuring it meets global regulatory requirements for hazardous substances.

Applications

The versatility of the ADTC124ECAQ-13 allows it to be used in various applications, including but not limited to:

  • Power management circuits
  • Signal processing
  • DC-DC converters
  • Motor control systems
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ADTC124ECAQ-13 is manufactured under strict quality control standards, ensuring high reliability and performance consistency. Customers can trust that this transistor will perform to the specifications under a wide range of environmental and operating conditions.

In summary, the ADTC124ECAQ-13 from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their circuit designs with a pre-biased transistor that offers ease of use, compactness, and high performance.

You May Also Be Interested in

Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 250mW Surface Mount PG-SOT363-PO
Lowest to $0.0765
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0578
Panasonic
TRANS PREBIAS DUAL NPN SMINI6
Lowest to $1.6575
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.0279
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.2488
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT553
Lowest to $0.1187
DIOTEC Electronics Corporation
DIGITAL TR SOT-363 60V 100MA / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 60V 100mA 170MHz 250mW Surface Mount SOT-363
Lowest to $0.0220
ON Semiconductor
TRANS BRT NPN DUAL 50V SOT363
Lowest to $0.0292
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,510+ $0.0332 $50.1320
3,680+ $0.0272 $100.0960
5,685+ $0.0264 $150.0840
7,845+ $0.0255 $200.0475
10,125+ $0.0247 $250.0875
13,575+ $0.0221 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,498 pieces
MOQ: 1510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess