EN
  • EN
  • DE

AH173-PL-B-B

Part No AH173-PL-B-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete(EOL)
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 8mT Trip, -8mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3 V to 20 V
Current - Supply (Max) 6mA
Current - Output (Max) 25mA
Output Type Open Collector
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 3-SIP
Win Source Part Number 077970-AH173-PL-B-B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH173-PL-B-B CAD Model

Description

Product Overview: AH173-PL-B-B by Diodes Incorporated

The AH173-PL-B-B is a state-of-the-art Hall Effect Latch designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is a key component for modern industrial and consumer applications, where precise and reliable magnetic sensing is critical.

Characterized by its high sensitivity and precision, the AH173-PL-B-B operates as a latch which means it switches output states in response to the presence of a magnetic field, maintaining its state even after the magnet is removed, until a magnetic field of opposite polarity is applied. It is widely used in a variety of applications such as position and speed sensing, brushless DC motor control, and contactless switches.

Key Specifications:

  • Supply Voltage: The device operates within a supply voltage range of 3.5V to 20V, making it versatile for use in various circuit configurations.
  • Output Type: It offers an open-drain output, which provides the flexibility to connect the output to a voltage level different from the supply voltage, and allows for simple wired-OR configurations.
  • Sensing Polarity: The AH173-PL-B-B is sensitive to both north and south poles, providing a bipolar sensing capability.
  • High Sensitivity: With its high magnetic sensitivity, the device is capable of detecting weak magnetic fields, making it suitable for a wide range of applications.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliable performance across a broad range of environmental conditions.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.

The AH173-PL-B-B also features a chopper-stabilized amplifier which minimizes the effects of temperature and voltage variations, ensuring stable operation. Its robust design includes protection against high-voltage transients, reverse power connections, and output short circuits, making it a durable choice for demanding applications.

Whether you're designing a new system or upgrading an existing one, the AH173-PL-B-B from Diodes Incorporated offers the performance and reliability you need for effective magnetic sensing solutions.

You May Also Be Interested in

UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess