EN
  • EN
  • DE

AH173WLA

Part No AH173WLA
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description Hall Effect Sensor 25mA Bipolar Latch 3.3V/5V/9V/12V/15V/18V 3-Pin SC-59
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Manufacturer Diodes Incorporated
Win Source Part Number 174275-AH173WLA
Popularity Low
Supply and Demand Status Limited
Family Name AH173
Introduction Date June 02, 2003
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AH173WLA CAD Model

Description

The AH173WLA from Diodes Incorporated is a state-of-the-art Hall Effect Sensor IC designed to meet the demanding needs of high-precision magnetic sensing in a wide range of applications. This compact and versatile sensor is ideal for contactless switching, position detection, and motor control applications in various industries, including automotive, consumer electronics, and industrial automation.

Key Features:

  • High Sensitivity: The AH173WLA features a highly sensitive Hall Effect plate that accurately detects magnetic fields, ensuring reliable operation even in applications with weak magnetic signals.
  • Wide Operating Voltage Range: This sensor IC operates over a broad voltage range from 3.0V to 28V, making it suitable for use in a variety of power environments.
  • Chopper Stabilized Design: The chopper stabilized design of the AH173WLA provides enhanced stability over temperature and eliminates the offset drift typically associated with Hall Effect sensors.
  • Open-Drain Output: The open-drain output of this sensor allows for easy interfacing with other circuitry and provides the flexibility to connect multiple sensors in parallel.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, the AH173WLA is capable of performing in harsh environmental conditions.
  • Robust Package: Enclosed in a small and robust SIP-3 (Single Inline Package) package, it occupies minimal space on a circuit board and is durable enough to withstand mechanical stress.

Applications:

  • Automotive sensors for position and speed detection
  • Brushless DC motor control in consumer electronics
  • Proximity detection for industrial automation systems
  • Flow meters and RPM sensors in various applications

The AH173WLA Hall Effect Sensor IC from Diodes Incorporated is a reliable and versatile solution for designers looking to incorporate magnetic sensing capabilities into their products. With its high sensitivity, wide operating voltage range, and temperature resilience, it stands as a prime choice for a multitude of sensing applications.

You May Also Be Interested in

Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess