EN
  • EN
  • DE

AH175-PL-B-B

Part No AH175-PL-B-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete(EOL)
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 8mT Trip, -8mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.5 V to 20 V
Current - Supply (Max) 6mA
Current - Output (Max) 25mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -40°C to 150°C (TA)
Case / Package 3-SIP
Win Source Part Number 198952-AH175-PL-B-B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AH175-PL-B-B CAD Model

Description

Introducing the AH175-PL-B-B Hall Effect Latch from Diodes Incorporated

The AH175-PL-B-B is a sophisticated Hall effect latch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance product is specifically engineered for applications that require a reliable and sensitive response to magnetic fields. The AH175-PL-B-B is an integral component in a variety of industries, including automotive, consumer electronics, and industrial automation.

Constructed with advanced mixed-signal processing technology, the AH175-PL-B-B offers a robust solution for magnetic field detection. It operates by sensing the polarity of a magnetic field and providing a digital output that indicates the presence of a south or north magnetic pole. This feature makes it an ideal choice for position and speed sensing applications where precision is paramount.

One of the key features of the AH175-PL-B-B is its high sensitivity and stable magnetic switch points, which ensure consistent performance even under fluctuating environmental conditions. The device is designed to operate within a supply voltage range of 3V to 28V, catering to a broad spectrum of power requirements. This flexibility in voltage compatibility allows the AH175-PL-B-B to be easily integrated into various circuit designs.

The product comes in a compact and industry-standard SIP-3L package, which is both space-saving and easy to mount on a PCB. This package is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability. Furthermore, the AH175-PL-B-B is designed with an open-drain output, which provides a convenient interface for connecting to a microcontroller or other logic circuits.

For enhanced durability, the AH175-PL-B-B Hall effect latch is rated for operation over a wide temperature range, making it suitable for use in harsh environments. Whether it's in automotive applications that require robust temperature resilience or in consumer devices where space and efficiency are critical, the AH175-PL-B-B stands out as a reliable and versatile choice.

Overall, the AH175-PL-B-B from Diodes Incorporated represents a blend of innovation, reliability, and performance, offering a magnetic sensing solution that meets the demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess