EN
  • EN
  • DE

AH1807-P-B

Part No AH1807-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 3SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Omnipolar Switch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Package Bulk
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 3-SIP
Case / Package 3-SIP
Family Name AH1807
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911259-AH1807-P-B
Ultra Librarian 3D Model Ultra Librarian AH1807-P-B CAD Model

Description

Product Overview: AH1807-P-B from Diodes Incorporated

The AH1807-P-B is a high-performance, micropower Omnipolar Hall Effect switch IC designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This advanced sensor is tailored for battery-powered consumer to industrial applications where power efficiency and compact design are critical considerations.

Engineered with cutting-edge technology, the AH1807-P-B is capable of detecting both north and south poles, making it an omnipolar device. It offers the advantage of not requiring a specific magnetic polarity to operate, which simplifies the design and application of the sensor in various systems. The device operates at a very low supply current, which is ideal for power-sensitive applications.

The AH1807-P-B is housed in a small and flat leaded package, which allows for easy integration into space-constrained designs. Its robust design ensures reliable operation over a wide temperature range, making it suitable for use in harsh environmental conditions.

Key features of the AH1807-P-B include:

  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various application requirements.
  • High Sensitivity: The AH1807-P-B is designed to detect magnetic fields with high precision, ensuring accurate switching even with weak magnetic signals.
  • Low Power Consumption: Its micropower operation makes it an excellent choice for battery-operated devices, helping to extend battery life and reduce power costs.
  • Chopper Stabilized Design: This feature provides stable operation over temperature and eliminates the need for external components.
  • Output Type: The device offers a digital output that can easily interface with microcontrollers and other digital systems.
  • Robust Protection Features: The AH1807-P-B includes reverse battery protection, output short-circuit protection, and over-temperature protection, enhancing the reliability and longevity of the product.

The AH1807-P-B is a versatile and reliable solution for a wide range of applications, including open/close detection in smart home devices, flow meters, and proximity sensing. With its high sensitivity, low power consumption, and robust protective features, the AH1807-P-B stands out as an excellent choice for designers looking to incorporate a reliable Hall Effect switch into their products.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1638

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8872 $53.2320
140+ $0.7280 $101.9200
215+ $0.7052 $151.6180
295+ $0.6825 $201.3375
380+ $0.6597 $250.6860
510+ $0.5915 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,494 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess