The AH1808-W-7 is a high-performance, micropower Omnipolar Hall Effect switch IC fabricated by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This particular device is designed for battery-powered consumer equipment, home appliances, industrial applications, and portable electronic devices due to its low power consumption and compact SOT-553 package.
Key Features
- Omnipolar Operation: The switch can be activated with either a north or south pole magnetic field, providing versatile use in various applications.
- Low Power Consumption: With an average supply current of only 24µA, the AH1808-W-7 is ideal for battery-operated devices, extending their operational life.
- High Sensitivity: The device offers high magnetic sensitivity, which allows for the use of smaller magnets or greater air gaps in the application design.
- Chopper-Stabilized Design: This feature ensures stable operation over a wide temperature range and minimizes the switch point drift typically associated with temperature changes.
- Robust Output: The open-drain output can directly drive a load or be connected to a microcontroller for further signal processing.
- Compact Package: Supplied in a space-saving SOT-553 package, the AH1808-W-7 is suitable for compact PCB layouts.
Applications
The AH1808-W-7 is used in a variety of applications that require a reliable switching mechanism activated by a magnetic field. Common applications include:
- Portable electronic devices
- Battery-powered consumer electronics
- Home appliances
- Industrial equipment
- Position and proximity sensing
Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.5V to 5.5V
Average Supply Current
24µA
Package
SOT-553
Operating Temperature Range
-40°C to +85°C
For more detailed information, please refer to the AH1808-W-7 datasheet.