EN
  • EN
  • DE

NX5032GA-40.0MHZ

Part No NX5032GA-40.0MHZ
Manufacturer NDK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMD
Manufacturer NDK
Win Source Part Number 759842-NX5032GA-40.0MHZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX5032GA-40.0MHZ CAD Model

Description

The NX5032GA-40.0MHZ is a crystal oscillator manufactured by NDK. It is a surface-mount device (SMD) designed to provide a stable and precise 40.0 MHz clock signal for various electronic applications.

Applications

  • Microcontrollers: Used as a clock source for microcontrollers, ensuring accurate timing and operation.
  • Communication devices: Employed in communication equipment, such as wireless modules and network devices, for stable frequency reference.
  • Consumer electronics: Found in consumer electronic products, including digital cameras, audio players, and set-top boxes, for precise timing control.
  • Industrial equipment: Utilized in industrial control systems and automation equipment for reliable clock signals.
  • GPS devices: Used in global positioning systems (GPS) for accurate timekeeping and frequency reference.

Features

  • 40.0 MHz frequency: Provides a stable and accurate 40.0 MHz clock signal.
  • Surface-mount device (SMD): Designed for easy and efficient mounting on printed circuit boards.
  • Compact size: Small form factor allows for use in space-constrained applications.
  • High frequency stability: Offers excellent frequency stability over a wide temperature range.
  • Low power consumption: Minimizes power usage, making it suitable for battery-powered devices.

Benefits

  • Precise timing: Ensures accurate and reliable operation of electronic circuits.
  • Easy integration: Simplifies the design and manufacturing process with its SMD design.
  • Space-saving design: Enables smaller and more compact product designs.
  • Stable performance: Provides consistent and reliable clock signals over a wide range of operating conditions.
  • Energy efficient: Reduces power consumption, extending the battery life of portable devices.

Additional Details

The NX5032GA series crystal oscillators are known for their high precision and reliability. The oscillator typically requires a supply voltage of 3.3V or 5V. Its operating temperature range is generally between -40°C to +85°C, making it suitable for a variety of environmental conditions. The package size is a compact 5.0 x 3.2 mm, allowing for high-density board layouts. It uses quartz crystal as a resonator, which provides excellent frequency stability and low aging characteristics.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess