The AH1809-Z-7 is a high-performance, versatile unipolar Hall effect sensor designed by the renowned semiconductor manufacturer, Diodes Incorporated. This compact, integrated circuit is specifically engineered for a wide range of applications that require a reliable switch or latch operation based on magnetic field detection.
Key Features
- Unipolar Hall Effect Switch: Sensitive to positive magnetic fields, making it ideal for open/close detection systems.
- High Sensitivity: Can detect weak magnetic fields, providing accurate switching even with small or distant magnets.
- Low Power Consumption: With a supply current of only 4.3μA, it's perfect for battery-powered applications.
- Wide Operating Voltage Range: Functions with supply voltages from 2.5V to 5.5V, accommodating various power environments.
- Chopper-Stabilized Design: Offers stable operation over temperature and supply variations, ensuring consistent performance.
- Robust Output: The open-drain output can easily interface with other electronics, such as microcontrollers or logic systems.
- ESD Protection: Built-in electrostatic discharge protection enhances the durability of the sensor.
Applications
The AH1809-Z-7 is versatile enough to be used in a multitude of applications. These include but are not limited to:
- Position and proximity sensing
- Open and close detection for doors and windows in security systems
- Speed and RPM sensing in motors and fans
- Flow meters
- Consumer electronics
Package and Quality
The sensor comes in an ultra-small standard SOT553 package, making it suitable for space-constrained applications. Its compact size does not compromise its performance or reliability. Diodes Incorporated ensures that the AH1809-Z-7 meets rigorous quality standards, providing a dependable solution for your sensing needs.
With its blend of sensitivity, low power, and versatility, the AH1809-Z-7 from Diodes Incorporated stands out as an excellent choice for designers looking to incorporate reliable Hall effect sensing in their projects.