EN
  • EN
  • DE

AH1812-FA-7

Part No AH1812-FA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description HIGH SENSIVITY MICROPOWER OMNIPOLAR HALL-EFFECT SWITCH | MAGNETIC SWITCH OMNIPOLAR 4DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4mT Trip, ±3.5mT Release
Test Condition 25°C
Supply Voltage (V) 1.6V ~ 3.6V
Maximum Supply Current 2.3mA
Current - Output (Maximum) 2mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 4-XDFN Exposed Pad
Supplier Device Package 4-DFN-EP (1.2x1.6)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142954-AH1812-FA-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH1812-FA-7 CAD Model

Description

The AH1812-FA-7 from Diodes Incorporated is a high-performance, micropower Hall effect sensor primarily designed for battery-powered and portable applications due to its low power consumption and compact form factor. This device is a part of Diodes Incorporated's renowned sensing technologies, which are known for their reliability and precision in various industrial, consumer, and automotive applications.

Key Features

  • Omni-polar Operation: The AH1812 can detect both North and South poles, making it versatile for different sensing configurations.
  • High Sensitivity: The device has been engineered to detect weak magnetic fields, which allows for the use of smaller magnets or a greater air gap in the sensor assembly.
  • Low Power Consumption: With a supply current of only 4.3µA, it is ideal for battery-powered applications, extending the operational life of the product it is used in.
  • Chopper Stabilized Design: This feature ensures stable operation over a wide temperature range and minimizes the influence of thermal and mechanical stress.
  • Output Type: The sensor provides a digital output that switches in the presence of a magnetic field.
  • Supply Voltage Range: Operates over a broad range of supply voltages from 1.6V to 3.6V, accommodating various application requirements.
  • ESD Protection: The device includes on-chip ESD protection circuits to enhance robustness and reliability in harsh environments.

Applications

The AH1812-FA-7 is suitable for a wide array of applications, including but not limited to:

  • Open and close detection in smart home devices and consumer electronics
  • Position and speed sensing in motors and industrial equipment
  • Proximity detection for power-saving features in portable electronics
  • Fluid level detection in tanks and containers

Package Information

The sensor is offered in a small, lead-free, SOT553 package, making it easy to integrate into space-constrained applications while maintaining eco-friendly standards. Its small footprint and low profile allow for inconspicuous placement in a variety of product designs.

You May Also Be Interested in

Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6622 $59.5980
215+ $0.5433 $116.8095
330+ $0.5264 $173.7120
455+ $0.5094 $231.7770
590+ $0.4924 $290.5160
785+ $0.4414 $346.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,887 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess