EN
  • EN
  • DE

AH183-PG-A

Part No AH183-PG-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description Hall Effect Sensor 10mA Unipolar 3.3V/5V 3-Pin SIP Ammo / MAGNETIC SWITCH UNIPOLAR 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Tape & Box (TB)
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, 1mT Release
Test Condition 25°C
Supply Voltage (V) 2.5V ~ 5.5V
Maximum Supply Current 500μA
Current - Output (Maximum) 10mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 3-SIP, Formed Leads
Supplier Device Package 3-SIP
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 717625-AH183-PG-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AH183
Introduction Date May 18, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AH183-PG-A CAD Model

Description

The AH183-PG-A is a high-performance, versatile Hall Effect latch manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This device is specifically designed for use in a wide range of digital and industrial applications, including but not limited to position and speed sensing, brushless DC motor commutation, and various types of encoders.

Key Features

  • Bipolar Latching Operation: The AH183-PG-A features a bipolar latching characteristic, which makes it sensitive to both north and south poles, providing a versatile solution for magnetic field detection.
  • High Sensitivity: Engineered for high magnetic sensitivity, this Hall Effect latch ensures accurate and reliable switching behavior even in applications with weak magnetic fields.
  • Chopper-Stabilized Design: The inclusion of chopper-stabilized technology enhances stability across temperature and operating voltage ranges, minimizing drift and operational inconsistencies.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 3V to 28V, accommodating various application requirements and simplifying system integration.
  • Robust Output: The open-drain output of the AH183-PG-A can sink significant current, making it suitable for directly driving a wide array of loads.
  • ESD Protection: Built-in ESD protection ensures the device's resilience against electrostatic discharges, enhancing its durability and longevity in harsh environments.
  • Compact Package: The small footprint of the SIP-3 (Single In-line Package) allows for easy integration into space-constrained applications without compromising performance.

Applications

The AH183-PG-A's robust design and technical specifications make it an ideal choice for a variety of applications. Its ability to detect magnetic fields with high precision makes it suitable for revolution counting and speed detection in automotive systems, industrial equipment, and consumer electronics. The device is also commonly used in brushless DC motor control systems, where accurate sensing of rotor position is critical for efficient operation.

Conclusion

In summary, the AH183-PG-A from Diodes Incorporated is a high-quality, reliable Hall Effect latch that offers superior performance for designers and engineers looking to incorporate precise magnetic field detection into their projects. Its combination of high sensitivity, wide operating voltage, and chopper-stabilized design makes it a versatile and indispensable component in a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4181 $58.5340
340+ $0.3430 $116.6200
525+ $0.3326 $174.6150
720+ $0.3211 $231.1920
930+ $0.3107 $288.9510
1,245+ $0.2784 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess