EN
  • EN
  • DE

1UF35V20RM25

Part No 1UF35V20RM25
Manufacturer Kemet
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996851-1UF35V20RM25
Categories OEM Parts(0-9)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1UF35V20RM25 CAD Model

Description

The 1UF35V20RM25 is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. This capacitor is designed for general-purpose applications requiring stable performance and reliability. It is commonly used for decoupling, bypassing, and filtering in various electronic circuits.

Applications:

  • Decoupling: Used to provide a stable voltage supply to integrated circuits (ICs), reducing noise and voltage fluctuations.
  • Bypassing: Employed to filter out unwanted AC signals and noise in electronic circuits.
  • Filtering: Suitable for signal filtering in audio and communication systems.
  • Power Supplies: Used in power supply circuits for smoothing and filtering.
  • General-Purpose Circuits: Suitable for a wide range of electronic circuits requiring a stable capacitance value.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance values in a small package size.
  • 35V Voltage Rating: Suitable for applications with voltage requirements up to 35V.
  • 1uF Capacitance: Offers a capacitance value of 1 microfarad.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, ensuring consistent placement and soldering.
  • Compact Size: Allows for high-density mounting on printed circuit boards.

Benefits:

  • Stable Performance: Provides stable capacitance over a wide range of temperatures and frequencies.
  • Noise Reduction: Effective in reducing noise and voltage fluctuations in electronic circuits.
  • Compact Design: The small package size allows for use in space-constrained applications.
  • Reliable Construction: The multilayer ceramic construction ensures long-term reliability.
  • Automated Assembly: SMT compatibility streamlines the manufacturing process and reduces assembly costs.

Additional Details:

This capacitor is designed for surface mount applications and is available in standard reel packaging for automated assembly. Refer to the Kemet datasheet for detailed specifications, including tolerance, dissipation factor, insulation resistance, and soldering recommendations. Proper handling and storage are recommended to maintain optimal performance.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Dell
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess