EN
  • EN
  • DE

AH276Z4-CG1

Part No AH276Z4-CG1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TO94
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 10mT Trip, -10mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.5 V to 16 V
Current - Supply (Max) 16mA
Current - Output (Max) 350mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package TO-94
Win Source Part Number 051733-AH276Z4-CG1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AH276Z4-CG1 CAD Model

Description

Diodes Incorporated introduces the AH276Z4-CG1, a versatile and high-performance Hall Effect sensor designed for a wide range of applications. This sensor is a crucial component in modern electronic systems, offering precise and reliable magnetic field detection.

Key Features

  • High Sensitivity: The AH276Z4-CG1 has been engineered to detect the presence of magnetic fields with high accuracy, making it suitable for applications that require precise measurement.
  • Wide Operating Voltage Range: This sensor operates over a wide voltage range, from 3.5V to 20V, accommodating various power supply requirements and ensuring versatility across different electronic platforms.
  • Low Power Consumption: Designed for efficiency, the AH276Z4-CG1 consumes minimal power, which is ideal for battery-powered or energy-sensitive systems.
  • Open-Drain Output: The open-drain output allows for simple interfacing with other circuitry and provides the flexibility to connect multiple sensors in parallel.
  • Chopper Stabilized Design: The inclusion of chopper stabilization enhances the stability of the sensor output against temperature variations and external disturbances, ensuring consistent performance over time.

Applications

The AH276Z4-CG1 is well-suited for a diverse range of applications, including but not limited to:

  • Position and proximity sensing
  • Rotation and speed detection in motors and fans
  • Flow meters
  • Encoders
  • Contactless switches

Quality and Reliability

Diodes Incorporated is committed to providing high-quality and reliable components. The AH276Z4-CG1 is no exception, undergoing rigorous testing to meet stringent industry standards. Its robust design ensures long-term reliability in a variety of environmental conditions.

Package and Availability

The AH276Z4-CG1 is available in a compact SIP-3 (Single Inline Package) that is easy to mount on a printed circuit board. This package is ideal for space-constrained applications while providing excellent thermal performance. For pricing and availability, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
Infineon Technologies
Digital Switch Special Purpose PWM Hall Effect PG-SSO-2-53
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0575 $50.0250
2,120+ $0.0472 $100.0640
3,280+ $0.0458 $150.2240
4,515+ $0.0443 $200.0145
5,845+ $0.0428 $250.1660
7,815+ $0.0384 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340,000 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess