Product Overview: AH276Z4-DG1 by Diodes Incorporated
The AH276Z4-DG1 is a high-performance Hall Effect sensor IC designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This particular sensor is tailored for industrial and consumer applications that require accurate and reliable magnetic field detection.
Key Features
- High Sensitivity: The AH276Z4-DG1 is capable of detecting small changes in magnetic fields, making it suitable for precision applications.
- Wide Operating Voltage Range: It operates over a wide supply voltage range from 3.8V to 24V, accommodating various application requirements.
- Chopper-Stabilized Design: This feature ensures minimal temperature drift and consistent performance, enhancing the sensor's reliability and accuracy.
- Open-Drain Output: The output type is an open-drain, which allows for easy interfacing with other electronic components and systems.
- Robust Package: Housed in a small and robust SC59 package, the AH276Z4-DG1 is suitable for space-constrained applications.
Applications
The versatility of the AH276Z4-DG1 makes it an ideal choice for a wide range of applications, including but not limited to:
- Position and speed sensing
- Brushless DC motor control
- Proximity detection
- Flow meters
- Linear and angular encoders
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The AH276Z4-DG1 is built to meet stringent industry standards, ensuring performance and durability across various environmental conditions. Its design and manufacturing process are geared towards providing a reliable solution for both high-volume consumer products and specialized industrial equipment.
In summary, the AH276Z4-DG1 Hall Effect sensor IC from Diodes Incorporated offers a blend of sensitivity, robustness, and versatility, making it a go-to choice for designers looking to incorporate reliable magnetic field detection in their applications.