EN
  • EN
  • DE

AH3364Q-SA-7

Part No AH3364Q-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 48 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name AH3364
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH3364Q-SA-7DIDKR, AH3364Q-SA-7DITR, AH3364Q-SA-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860744-AH3364Q-SA-7
Ultra Librarian 3D Model Ultra Librarian AH3364Q-SA-7 CAD Model

Description

Introducing the AH3364Q-SA-7 Hall Effect Sensor from Diodes Incorporated

The AH3364Q-SA-7 is a high-performance, versatile Hall effect sensor designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This unipolar switch is engineered to detect magnetic fields with precision and reliability, making it an essential component in a wide range of industrial and automotive applications.

Key Features

  • High Sensitivity: The AH3364Q-SA-7 is designed to be highly sensitive to magnetic fields, ensuring accurate detection and response times.
  • Unipolar Switching: This sensor operates as a unipolar switch, which means it activates with a south pole magnetic field and returns to its original state when the field is removed.
  • Wide Operating Voltage: It features a broad operating voltage range from 3V to 28V, accommodating a variety of power supplies and ensuring compatibility with different systems.
  • Low Power Consumption: With its low power consumption, the AH3364Q-SA-7 is ideal for battery-powered applications, extending the life of the device it's used in.
  • Robust Temperature Performance: The sensor is designed to operate over a wide temperature range from -40°C to +150°C, making it suitable for harsh environments.
  • Automotive Qualification: It is qualified to AEC-Q100 Grade 0, reflecting its reliability and suitability for automotive applications.
  • Package: The sensor comes in a compact SOT-23 package, which is not only space-efficient but also allows for easy integration into various electronic assemblies.

Applications

The AH3364Q-SA-7 Hall effect sensor is ideal for a range of applications, including but not limited to:

  • Automotive position sensing
  • Open and close detection for doors and windows
  • Speed detection in motors and fans
  • Flow meters
  • Proximity detection

With its robust design and proven performance, the AH3364Q-SA-7 is a reliable choice for designers and engineers looking for a Hall effect sensor that can withstand the demands of both industrial and automotive environments. Its ease of integration, coupled with Diodes Incorporated's reputation for quality, makes the AH3364Q-SA-7 a standout product in the field of magnetic sensors.

You May Also Be Interested in

Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2817 $51.2680
100+ $1.0517 $105.1700
150+ $1.0188 $152.8200
205+ $0.9860 $202.1300
265+ $0.9531 $252.5715
355+ $0.8545 $303.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess