EN
  • EN
  • DE

AH3369Q-SA-7

Part No AH3369Q-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 17.5mT Trip, 1mT Release
Test Condition 25°C
Voltage - Supply 3V ~ 28V
Current - Supply (Max) 4mA
Current - Output (Max) 60mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number AH3369
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AH3369Q-SA-7DITR,AH3369Q-SA-7DIDKR,AH3369Q-SA-7DICT
Standard Package 3,000
Win Source Part Number 1044089-AH3369Q-SA-7
Ultra Librarian 3D Model Ultra Librarian AH3369Q-SA-7 CAD Model

Description

Introducing the AH3369Q-SA-7 Hall Effect Sensor from Diodes Incorporated

The AH3369Q-SA-7 is a cutting-edge Hall Effect sensor engineered by the renowned Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative sensor is designed to detect magnetic fields with high precision and reliability, making it an ideal choice for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features:

  • High Sensitivity: The AH3369Q-SA-7 boasts a high magnetic sensitivity that enables it to accurately detect the presence of magnetic fields, ensuring precise operation in various environments.
  • Wide Operating Voltage Range: With an operating voltage range of 3V to 28V, this sensor offers great flexibility and compatibility with different power supplies, making it versatile for diverse applications.
  • Chopper Stabilized Design: The chopper stabilized design of the AH3369Q-SA-7 ensures minimal drift over temperature variations, which is critical for maintaining consistent performance.
  • Open Drain Output: The open drain output of the sensor allows for easy interfacing with other circuit components and provides the ability to connect multiple sensors to a common output line for simplified system design.
  • Robust Construction: Certified with an AEC-Q100 Grade 3 rating, the AH3369Q-SA-7 is built to withstand harsh automotive environments, ensuring durability and long-term reliability.
  • Compact SOT-23 Package: The sensor comes in a small SOT-23 package, which is perfect for space-constrained applications without compromising on performance.

Applications:

The versatility of the AH3369Q-SA-7 Hall Effect sensor makes it suitable for a plethora of applications, including but not limited to:

  • Automotive position sensing
  • Motor control systems
  • Proximity detection
  • Flow meters
  • Brushless DC motor commutation
  • Rotary encoders

In conclusion, the AH3369Q-SA-7 from Diodes Incorporated is a high-performance Hall Effect sensor that offers a perfect blend of sensitivity, versatility, and ruggedness. Its compact form factor and robust design make it an excellent choice for designers looking to incorporate reliable magnetic sensing capabilities into their projects.

You May Also Be Interested in

Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5880 $58.8000
240+ $0.4826 $115.8240
375+ $0.4675 $175.3125
515+ $0.4525 $233.0375
665+ $0.4373 $290.8045
885+ $0.3920 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,390 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess