EN
  • EN
  • DE

AH3382-SA-7

Part No AH3382-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Tape & Reel
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 5.5mT Trip, 3.5mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 3V ~ 28V
Current - Supply (Max) 4mA
Current - Output (Max) 55mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number AH3382
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AH3382-SA-7DITR,AH3382-SA-7DICT,AH3382-SA-7DIDKR
Standard Package 3,000
Win Source Part Number 1044093-AH3382-SA-7
Ultra Librarian 3D Model Ultra Librarian AH3382-SA-7 CAD Model

Description

The AH3382-SA-7 from Diodes Incorporated is a high-performance, unipolar Hall effect sensor designed for a variety of applications that require a reliable and precise switch or latch. This sensor is particularly well-suited for industrial, automotive, and consumer electronics where space is at a premium and energy efficiency is of utmost importance.

Key Features

  • Unipolar Hall Effect Switch: The device operates as a unipolar switch, responding to a positive magnetic field and offering a stable and repeatable response.
  • High Sensitivity: Engineered for high magnetic sensitivity, this sensor can detect and respond to weak magnetic fields, making it ideal for a broad range of applications.
  • Low Power Consumption: With an operating voltage range of 2.5V to 5.5V, the AH3382-SA-7 is optimized for low power consumption, which is critical for battery-powered devices.
  • Chopper Stabilized Design: The inclusion of a chopper stabilized design ensures minimal drift over temperature variations, providing consistent performance.
  • Robust Output: The open-drain output of the AH3382-SA-7 can be easily interfaced with other electronic components, offering robust signal processing.
  • Operating Temperature Range: This sensor is capable of operating over a wide temperature range from -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The versatility of the AH3382-SA-7 Hall effect sensor makes it suitable for a diverse array of applications including:

  • Position and proximity sensing
  • Brushless DC motor commutation
  • Speed measurement
  • Flow meters
  • Linear and angular encoders
  • Contactless switches

Product Specifications

Parameter Specification
Part Number AH3382-SA-7
Supply Voltage (VCC) 2.5V to 5.5V
Output Type Open Drain
Operating Temperature -40°C to +85°C
Package SOT-23

With its compact SOT-23 package, the AH3382-SA-7 is easy to integrate into existing designs without the need for significant re-engineering. Its robust design and reliable performance make it an excellent choice for designers looking for a high-quality Hall effect sensor.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3352 $58.6600
420+ $0.2751 $115.5420
655+ $0.2665 $174.5575
900+ $0.2580 $232.2000
1,160+ $0.2492 $289.0720
1,555+ $0.2235 $347.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess