EN
  • EN
  • DE

AH3762Q-W-7

Part No AH3762Q-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SC59 / HIGH-VOLTAGE, HIGH-SENSITIVITY AUTOMOTIVE HALL EFFECT LATCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 4mT Trip, -4mT Release
Test Condition -40°C ~ 150°C
Supply Voltage (V) 3V ~ 28V
Current - Supply (Maximum) 4mA
Current - Output (Maximum) 60mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SC-59
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802477-AH3762Q-W-7
Ultra Librarian 3D Model Ultra Librarian AH3762Q-W-7 CAD Model

Description

The AH3762Q-W-7 is a high-performance, unipolar Hall effect switch IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is tailored for automotive applications and is compliant with the rigorous standards of the automotive industry, ensuring reliability and performance under extreme conditions.

Key Features

  • High Sensitivity: The AH3762Q-W-7 features a sensitive Hall effect plate that can detect magnetic fields efficiently, making it suitable for precise position and speed sensing applications.
  • Wide Operating Voltage Range: With an operating voltage range from 3V to 28V, this device can accommodate a variety of automotive power systems, offering flexibility in design.
  • Robust Temperature Performance: It operates over a wide temperature range from -40°C to 150°C, ensuring consistent performance in harsh automotive environments.
  • Output Type: This product offers an open-drain output, providing compatibility with various types of electronic circuits and allowing for easy interfacing.
  • Reverse Battery Protection: The device is designed to withstand reverse battery conditions, protecting the electronic systems in automotive applications.
  • Overvoltage Protection: The IC is also equipped with overvoltage protection, ensuring its longevity and reliability even under unexpected voltage spikes.
  • Chopper-Stabilized Design: The chopper-stabilized design provides a stable operation by minimizing the effects of temperature and stress on the magnetic sensing element.
  • Automotive Qualification: Compliant with AEC-Q100 standards, the AH3762Q-W-7 is qualified for automotive applications, ensuring high reliability.

Applications

The AH3762Q-W-7 is ideal for a wide range of automotive applications that require accurate and reliable magnetic field detection. It can be used in:

  • Position sensing for windows, seats, and sunroofs
  • Speed sensing for ABS and transmission systems
  • Rotation detection for motors and fans
  • Level sensing for fluid reservoirs

With its robust design and advanced features, the AH3762Q-W-7 from Diodes Incorporated is a superior choice for automotive engineers looking for a reliable Hall effect switch IC.

You May Also Be Interested in

Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess