EN
  • EN
  • DE

AH3767Q-P-A

Part No AH3767Q-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP / Digital Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series *
Package Tape & Box (TB)
Product Status Active
Base Product Number AH3767
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860770-AH3767Q-P-A
Ultra Librarian 3D Model Ultra Librarian AH3767Q-P-A CAD Model

Description

The AH3767Q-P-A is a high-performance, versatile Hall Effect Sensor designed and manufactured by Diodes Incorporated. This sensor is engineered to meet the stringent requirements of automotive and industrial applications, providing reliable and accurate position sensing solutions. With its advanced features and robust design, the AH3767Q-P-A is an ideal choice for a wide range of applications including but not limited to camshaft and crankshaft position sensing, speed detection, and brushless DC motor commutation.

Key Features

  • High Sensitivity: The AH3767Q-P-A boasts a high magnetic sensitivity which allows for precise detection of magnetic fields in various environments.
  • Chopper Stabilized Design: This feature ensures stable operation over a wide temperature range and minimizes the influence of thermal and mechanical stresses.
  • Reverse Battery Protection: The sensor is equipped with protection against reverse battery connection, enhancing its durability and reliability in automotive applications.
  • Wide Operating Voltage Range: The AH3767Q-P-A operates over a broad voltage range, accommodating different application requirements.
  • Output Short Circuit Protection: The sensor includes an output short circuit protection mechanism, ensuring safety and longevity of the device.
  • Automotive Qualified: Meeting automotive qualification standards, the AH3767Q-P-A is suitable for vehicular applications that demand high reliability.

Applications

The AH3767Q-P-A's robustness and precision make it an excellent choice for a variety of applications. In the automotive sector, it can be used for position sensing in powertrain systems, anti-lock braking systems (ABS), and gear detection mechanisms. In industrial settings, it serves as a critical component in motor control circuits, flow meters, and rotational speed sensors. Its versatility also extends to consumer electronics, where it can be found in smart home devices and appliances that require precise motion detection.

Technical Specifications

The AH3767Q-P-A operates at a temperature range of -40°C to 150°C, ensuring performance under extreme conditions. The sensor package is designed to be compact and easy to integrate into various designs, providing flexibility for engineers and designers.

Conclusion

With its advanced features, high sensitivity, and robustness, the AH3767Q-P-A from Diodes Incorporated stands out as a superior Hall Effect Sensor for demanding applications. Its wide operating voltage and temperature range, coupled with automotive qualification, make it a reliable choice for both automotive and industrial use cases.

You May Also Be Interested in

Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Infineon Technologies
Digital Switch
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6952 $59.0920
205+ $0.5705 $116.9525
315+ $0.5527 $174.1005
435+ $0.5348 $232.6380
560+ $0.5170 $289.5200
750+ $0.4635 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess