EN
  • EN
  • DE

AH9246-W-7

Part No AH9246-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR SC59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±2.7mT Trip, ±2.2mT Release
Testing Conditions -40°C to 85°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 15μA
Current - Output (Max) 2mA
Output Type Digital
Features Sleep Mode
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-59
Win Source Part Number 1016362-AH9246-W-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH9246-W-7 CAD Model

Description

The AH9246-W-7 from Diodes Incorporated is a cutting-edge Hall Effect sensor designed for precise position sensing in a wide range of applications. This high-performance sensor is a key component in modern industrial, automotive, and consumer electronics where accuracy and reliability are paramount.

Key Features

  • High Sensitivity: The AH9246-W-7 offers excellent magnetic sensitivity, making it ideal for detecting and measuring magnetic fields with high accuracy.
  • Advanced Temperature Compensation: Built-in temperature compensation ensures stable operation over a wide temperature range, minimizing drift and ensuring consistent performance.
  • Low Power Consumption: Designed for energy efficiency, this sensor operates with minimal power, making it suitable for battery-powered applications.
  • Omni-polar Detection: Capable of detecting both north and south poles, this sensor provides flexibility and ease of use in various configurations.
  • Robust Design: Encased in a compact SOT-553 package, the AH9246-W-7 is designed to withstand harsh environments and is resistant to mechanical stress.

Applications

The versatility of the AH9246-W-7 allows it to be used in a multitude of applications, including but not limited to:

  • Position and speed sensing in automotive systems
  • Open and close detection in smart home devices
  • Rotation detection in industrial machinery
  • Flow rate sensing in fluid meters
  • Proximity detection in consumer electronics

Specifications

Parameter Value
Supply Voltage 2.5V to 3.5V
Output Type Open Drain
Operating Temperature -40°C to 85°C
Package SOT-553

Whether you are developing a sophisticated industrial system or an innovative consumer product, the AH9246-W-7 Hall Effect sensor from Diodes Incorporated provides the performance and reliability needed for your sensing solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1823 $50.1325
590+ $0.1708 $100.7720
910+ $0.1650 $150.1500
1,305+ $0.1534 $200.1870
1,695+ $0.1477 $250.3515
2,115+ $0.1419 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess