EN
  • EN
  • DE

AH9247DNTR-G1

Part No AH9247DNTR-G1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 3DFN / High Sensitivity Micropower Omnipolar Hall-Effect Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4mT Trip, ±3.2mT Release
Test Condition 25°C
Supply Voltage (V) 2.5V ~ 5.5V
Current - Supply (Maximum) 15μA
Current - Output (Maximum) 2mA
Output Type Digital
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 3-WDFN Exposed Pad
Supplier Device Package 3-DFN (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803602-AH9247DNTR-G1
Ultra Librarian 3D Model Ultra Librarian AH9247DNTR-G1 CAD Model

Description

The AH9247DNTR-G1 is a state-of-the-art Hall Effect sensor IC designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This sensor is specifically engineered to meet the rigorous demands of both consumer and industrial applications, offering high sensitivity, reliability, and performance.

Key Features

  • High Sensitivity: The AH9247DNTR-G1 is equipped with advanced Hall Effect sensing technology, which allows for the detection of magnetic fields with high precision and accuracy.
  • Wide Operating Voltage Range: This sensor operates over a broad voltage range, making it versatile for various applications and ensuring compatibility with different system designs.
  • Low Power Consumption: Designed for energy-efficient operation, the AH9247DNTR-G1 is ideal for battery-powered devices, contributing to extended battery life and reduced power costs.
  • Temperature Range: The device is built to perform consistently across a wide temperature range, ensuring reliability in diverse environmental conditions.
  • Output Type: It features a digital output that provides a clean, noise-immune signal, facilitating straightforward integration with digital circuitry.

Applications

The AH9247DNTR-G1 Hall Effect sensor is suitable for a wide array of applications, including but not limited to:

  • Position and proximity sensing
  • Motor control and speed detection
  • Flow meters
  • Linear and rotary encoders
  • Current sensing in power tools and appliances

Quality and Compliance

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and compliance. The AH9247DNTR-G1 is no exception, as it is manufactured in facilities that are certified to ISO 9001:2015 standards, ensuring consistent product quality and performance.

Conclusion

The AH9247DNTR-G1 from Diodes Incorporated represents a blend of advanced technology, robust performance, and versatility. Whether utilized in consumer electronics, automotive systems, or industrial equipment, this Hall Effect sensor stands out as a reliable and cost-effective solution for a multitude of magnetic sensing applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Infineon Technologies
Digital Switch Special Purpose PWM Hall Effect PG-SSO-2-53
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8813 $61.6910
160+ $0.7242 $115.8720
250+ $0.7011 $175.2750
345+ $0.6780 $233.9100
445+ $0.6560 $291.9200
590+ $0.5879 $346.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess