EN
  • EN
  • DE

AH9249NTR-G1

Part No AH9249NTR-G1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 051734-AH9249NTR-G1
Case / Package SOT-23-3
Temperature Range - Operating -40°C to 85°C (TA)
Output Type Open Drain
Current - Output (Max) 2mA
Current - Supply (Max) 6mA
Supply Voltage - Operating 2.5 V to 5.5 V
Testing Conditions 25°C
Sensing Range ±5.5mT Trip, ±0.5mT Release
Polarization Either
Technology Hall Effect
Purpose Omnipolar Switch
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Sensors, Transducers
Ultra Librarian 3D Model Ultra Librarian AH9249NTR-G1 CAD Model

Description

The AH9249NTR-G1 is a state-of-the-art Hall Effect sensor designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This particular device is engineered to deliver precise and reliable magnetic sensing in a wide range of applications. Its compact form factor and robust design make it an ideal choice for space-constrained environments where performance cannot be compromised.

Key Features

  • High Sensitivity: The AH9249NTR-G1 is equipped with advanced sensing capabilities that provide high responsiveness to magnetic fields, ensuring accurate detection and measurement.
  • Low Power Consumption: Designed for efficiency, this sensor operates with minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Stable Operation: It offers stable performance over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Output Flexibility: This sensor supports both digital and analog outputs, providing versatility in interfacing with other electronic components or systems.

Applications

The AH9249NTR-G1 is versatile and can be used in numerous applications including but not limited to:

  • Position and speed sensing in motors and industrial equipment
  • Proximity detection in consumer electronics and smart devices
  • Flow measurement in fluid control systems
  • Magnetic field detection in security systems

Product Specifications

The AH9249NTR-G1 boasts a comprehensive set of specifications that make it a top choice for designers and engineers:

  • Supply Voltage Range: 2.4V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Package: SOT23
  • Output Type: Digital latch

With its combination of high sensitivity, low power consumption, and stable operation, the AH9249NTR-G1 from Diodes Incorporated is an exceptional component for any project requiring accurate and reliable magnetic field detection.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1638
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0925
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1386 $58.2120
1,025+ $0.1132 $116.0300
1,580+ $0.1097 $173.3260
2,175+ $0.1063 $231.2025
2,810+ $0.1028 $288.8680
3,750+ $0.0924 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess