EN
  • EN
  • DE

AL1678-08BS7-13

Part No AL1678-08BS7-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL NO 800MA 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) No Dimming 800mA 7-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 8.5V
Voltage - Supply (Max) 18V
Voltage - Output 15V ~ 35V
Current - Output / Channel 800mA
Frequency 350kHz
Dimming No
Applications Lighting
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SO
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AL1678-08BS7-13DITR,AL1678-08BS7-13DICT,AL1678-08BS7-13DI,AL1678-08BS7-13DIDKR
Standard Package 4,000
Win Source Part Number 1044343-AL1678-08BS7-13
Ultra Librarian 3D Model Ultra Librarian AL1678-08BS7-13 CAD Model

Description

Product Overview: AL1678-08BS7-13 from Diodes Incorporated

The AL1678-08BS7-13 is a high-performance, single-stage dimmable LED driver designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

This LED driver is specifically engineered to meet the rigorous demands of solid-state lighting systems. It features an integrated MOSFET and is optimized for offline dimming applications. The AL1678-08BS7-13 is suitable for a wide range of lighting applications, including residential, commercial, and industrial environments.

Key Features and Benefits:

  • High Efficiency: The device operates with high efficiency, which reduces energy consumption and heat generation, thereby extending the life of the lighting fixture.
  • Dimming Capability: It supports both analog and PWM dimming, providing smooth and deep dimming performance down to 1%, which enhances user experience and saves energy.
  • Integrated MOSFET: The inclusion of an internal MOSFET simplifies the circuit design and reduces external component count, leading to a more compact and cost-effective solution.
  • Wide Input Voltage Range: Designed to accommodate a broad range of input voltages, this driver ensures compatibility with various global power supplies.
  • Over-Temperature Protection: The AL1678-08BS7-13 includes features to protect against over-temperature conditions, ensuring reliability and safety in operation.
  • Compliance: It meets international regulatory standards, which allows for a broader market reach and assures users of its quality and safety.

Applications:

  • LED Bulbs and Tubes
  • Downlights
  • Ceiling Lights
  • Wall Sconces
  • Architectural and Decorative Lighting

With its robust design and versatile features, the AL1678-08BS7-13 from Diodes Incorporated stands out as an excellent choice for manufacturers looking to enhance the performance and efficiency of their LED lighting solutions. Its ease of integration and compliance with safety standards make it a reliable and user-friendly option for a multitude of lighting applications.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess