EN
  • EN
  • DE

AL8808

Part No AL8808
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description COST EFFECTIVE LOW EMI 30V 1A BUCK LED DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 176128-AL8808
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AL8808 CAD Model

Description

Introducing the AL8808 High-Efficiency LED Driver

The AL8808 from Diodes Incorporated is a step-down DC/DC converter designed to drive high-brightness LEDs with a constant current for reliable and consistent performance. This LED driver is an excellent solution for a variety of lighting applications, including architectural lighting, display backlighting, general purpose illumination, and signage.

Operating at a switching frequency of up to 1MHz, the AL8808 allows the use of small external components, thus minimizing the PCB area needed. This compact design enables designers to create sleek and space-efficient lighting solutions. The driver is capable of delivering up to 1A of output current, which can be adjusted through an external resistor to accommodate different LED configurations and brightness requirements.

The AL8808 is highly energy-efficient, with a typical efficiency of up to 95%. This not only reduces energy consumption but also minimizes the heat generated, thus enhancing the longevity of the lighting system. The device operates over a wide input voltage range of 6V to 36V, making it versatile for use in various applications and compatible with multiple power supplies.

With built-in features such as over-temperature protection and over-current protection, the AL8808 ensures safe operation under abnormal conditions, protecting both the LED driver and the lighting system from potential damage. The device also includes a thermal shutdown feature that automatically turns off the driver if the temperature exceeds a certain threshold, adding an extra layer of safety.

Installation and integration of the AL8808 are made simple with its minimal external component requirement and the availability of a compact MSOP-8EP package. The exposed pad design aids in heat dissipation, further contributing to the stability and longevity of the lighting system.

Whether you're designing a new lighting system or upgrading an existing one, the AL8808 from Diodes Incorporated offers a cost-effective, efficient, and reliable solution for driving high-brightness LEDs.

For more information, please refer to the AL8808 datasheet, which provides detailed specifications, application circuits, and safety guidelines to ensure optimal performance and compatibility with your lighting projects.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 237,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess