EN
  • EN
  • DE

AL8862FF-7

Part No AL8862FF-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR PWM 1A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201262-AL8862FF-7
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Dimming Analog, PWM
Applications Commercial & Industrial Lighting
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian AL8862FF-7 CAD Model

Description

The AL8862FF-7 is a high-performance, step-down DC/DC converter designed by Diodes Incorporated, tailored for LED lighting applications. This versatile and efficient solution is capable of driving high-brightness LEDs with a constant current, ensuring consistent illumination and optimal performance across a variety of lighting setups.

Key Features

  • Built-in MOSFET: The AL8862FF-7 integrates a power MOSFET, which simplifies the circuit design and reduces external component count, leading to a more compact and cost-effective solution.
  • Wide Input Voltage Range: With an input voltage range from 5V to 60V, this converter is suitable for a broad range of LED lighting applications, from low-voltage industrial lighting to high-voltage residential and commercial lighting systems.
  • High Efficiency: The device offers high efficiency up to 97%, minimizing energy loss and heat generation, thus extending the life of the LED lighting system.
  • Adjustable Output Current: The output current can be set via an external resistor, giving designers the flexibility to tailor the lighting output to specific requirements.
  • Dimming Capability: It supports both analog and PWM dimming, providing precise control over light intensity and enabling energy savings and dynamic lighting effects.
  • Thermal Protection: The AL8862FF-7 includes thermal shutdown protection to prevent damage from overheating, enhancing the reliability and longevity of the device.
  • Compact Package: Offered in a small-footprint SOT-26 package, it is ideal for space-constrained applications.

Applications

The AL8862FF-7 is designed for a diverse range of applications that require efficient and reliable LED driving capabilities. It is particularly well-suited for:

  • Architectural Lighting
  • Commercial and Residential LED Lighting
  • Industrial Lighting Systems
  • LED Backlighting
  • Signage and Decorative LED Lighting

With its robust feature set and high performance, the AL8862FF-7 from Diodes Incorporated stands out as an excellent choice for designers looking to optimize their LED lighting solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 414 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess