EN
  • EN
  • DE

AP1084B-25T4R1

Part No AP1084B-25T4R1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 180799-AP1084B-25T4R1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1084B-25T4R1 CAD Model

Description

Introducing the AP1084B-25T4R1 - Your Reliable Voltage Regulator Solution

The AP1084B-25T4R1 is a high-performance, low-dropout linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications where voltage regulation is critical.

Key Features:

  • Output Voltage: The AP1084B-25T4R1 provides a fixed output voltage of 2.5V, which is suitable for powering various low-voltage devices.
  • High Current Capacity: With an output current capability of up to 5A, this regulator can support applications that require a substantial amount of power.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and improving overall system efficiency.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, thereby safeguarding your electronic components from thermal damage.
  • Short Circuit Protection: The AP1084B-25T4R1 is equipped with short circuit protection, which helps to maintain system stability and prolong the lifespan of your product.
  • Stable Performance: With excellent line and load regulation characteristics, the voltage regulator maintains a consistent output despite variations in input voltage or load conditions.

Applications:

The versatility of the AP1084B-25T4R1 makes it suitable for an array of applications, including:

  • Power supplies for computer peripherals and network systems
  • Post-regulation for switching supplies
  • Consumer electronics such as televisions and audio equipment
  • Industrial equipment requiring stable voltage supply

Package and Quality:

Encased in a TO-252 (DPAK) package, the AP1084B-25T4R1 is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs. Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability, ensuring that the AP1084B-25T4R1 meets your needs for a dependable voltage regulation solution.

With its robust features and reliable performance, the AP1084B-25T4R1 from Diodes Incorporated stands out as a superior choice for designers and engineers looking to enhance the stability and efficiency of their power supply systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess