EN
  • EN
  • DE

AZ1117BH-ADJTRG1

Part No AZ1117BH-ADJTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 221818-AZ1117BH-ADJTRG1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ1117BH-ADJTRG1 CAD Model

Description

Product Overview: AZ1117BH-ADJTRG1 from Diodes Incorporated

The AZ1117BH-ADJTRG1 is a high-performance, low-dropout linear regulator designed by Diodes Incorporated, catering to a wide array of voltage regulation requirements across diverse electronic applications. This component is especially suited for systems that demand a stable and reliable power supply, making it an indispensable part of power management solutions.

Key Features

  • Adjustable Output Voltage: The AZ1117BH-ADJTRG1 provides an adjustable output voltage that can be set from 1.25V up to a maximum of 10.5V, allowing for flexible use in various circuits that require different voltage levels.
  • High Accuracy: This regulator boasts an impressive accuracy level, ensuring that the output voltage remains stable and within tight tolerances, thus providing consistent performance.
  • Low Dropout Voltage: With a low dropout voltage, this device operates efficiently even when the input voltage is very close to the output voltage, which is beneficial for battery-powered devices.
  • Current Limiting and Thermal Protection: Safety features such as current limiting and thermal protection are integrated into the design, preventing damage from overcurrent and overheating scenarios.
  • High Output Current: The device is capable of delivering a high output current, making it suitable for applications with higher power demands.

Applications

  • Portable electronics
  • PC peripherals
  • Power supplies
  • Battery chargers
  • Consumer electronics

Quality and Reliability

Diodes Incorporated ensures that the AZ1117BH-ADJTRG1 is manufactured to the highest quality standards, with rigorous testing procedures in place to guarantee reliability. The device's robust construction ensures that it can withstand the demands of various operating conditions and maintain its performance over time.

Whether you are designing a sophisticated industrial system or a simple consumer electronic device, the AZ1117BH-ADJTRG1 from Diodes Incorporated is an excellent choice for your voltage regulation needs, offering precision, efficiency, and versatility.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess