The AP1084D25A from Diodes Incorporated is a robust low dropout voltage regulator designed to deliver a fixed output voltage of 2.5V with an impressive output current capability of up to 5A. This makes it an ideal choice for high-performance applications that require a stable and reliable power supply.
Key Features
- Output Voltage: Fixed at 2.5V, providing a precise voltage source for sensitive electronic circuits.
- High Output Current: Capable of delivering up to 5A, suitable for powering a wide range of devices.
- Low Dropout Voltage: Ensures efficient operation even with very low input-to-output voltage differentials, minimizing power losses.
- Overcurrent Protection: Integrated features safeguard the device and the load from excessive currents.
- Thermal Shutdown: In-built thermal protection automatically shuts down the regulator to prevent overheating.
- Adjustable Output: An external resistor divider can be used for adjustable output applications.
Applications
The AP1084D25A is versatile and can be used in various applications, including:
- High-efficiency linear power supplies
- Post-regulation for switching supplies
- Battery chargers
- Graphic cards
- Motherboards and peripheral devices
Package and Reliability
This voltage regulator comes in a TO-252 (DPAK) package, known for its compact footprint and excellent power dissipation characteristics. The AP1084D25A is also characterized for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.
Conclusion
The AP1084D25A from Diodes Incorporated stands out as a high-quality, high-current voltage regulator, offering the reliability and performance needed for demanding power regulation tasks. With its comprehensive protection features and high output current capability, it is an excellent choice for designers looking to enhance the performance and stability of their power supply solutions.