EN
  • EN
  • DE

AP1086T50L-U

Part No AP1086T50L-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A LOW DROPOUT POSITIVE ADJUSTABLE OR FIXED-MODE REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 12V
Output Voltage 5V
Voltage Dropout (Maximum) 1.4V @ 1.5A
Output Current 1.5A
Operating Supply Current 10mA
PSRR 60dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 1145234-AP1086T50L-U
Manufacturer Homepage www.diodes.com
Family Name AP1086
Introduction Date June 05, 2003
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1086T50L-U CAD Model

Description

Introducing the AP1086T50L-U Voltage Regulator from Diodes Incorporated

Diodes Incorporated presents the AP1086T50L-U, a robust and reliable linear voltage regulator designed to deliver a fixed output voltage of 5.0V. This component is an essential building block in power management applications, ensuring stable operation for a wide array of electronic devices.

Key Features

  • Output Voltage: The AP1086T50L-U offers a precise 5.0V output, which is critical for consistent performance in electronic circuits.
  • Current Capability: With an ability to supply up to 1.5A of output current, this regulator can power a range of devices, from small sensors to more demanding ICs.
  • Dropout Voltage: The low dropout voltage feature ensures efficient operation, even when the input voltage is only slightly above the output voltage, minimizing power loss and heat generation.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from damage due to overheating, enhancing its durability and reliability.
  • Short Circuit Protection: The built-in current limit and short circuit protection features safeguard both the voltage regulator and the downstream components from potential damage caused by overcurrent conditions.

Applications

The AP1086T50L-U is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Computer Peripherals
  • Telecommunication Devices
  • Industrial Equipment

Package and Quality

Enclosed in a TO-220 package, the AP1086T50L-U is designed for easy integration into a wide range of circuit boards. This package is known for its ability to handle higher power levels and its ease of mounting onto heat sinks for improved thermal management. Diodes Incorporated ensures that this product meets stringent quality standards, providing reliable performance for critical applications.

With its combination of features, the AP1086T50L-U from Diodes Incorporated stands out as a high-performance solution for stabilized power supply requirements. Whether you're developing consumer gadgets or industrial machinery, this voltage regulator is engineered to help you achieve efficient, stable, and reliable power management.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess