EN
  • EN
  • DE

AP1115AY18L-13

Part No AP1115AY18L-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 0.6A 4-Pin(3+Tab) SOT-89 T/R / IC REG LDO 1.8V 0.6A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 1.3V @ 600mA
Output Current 600mA
Operating Supply Current 10mA
PSRR 60dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 1.1V @ 600mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 118132-AP1115AY18L-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP1115
Introduction Date May 20, 2004
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1115AY18L-13 CAD Model

Description

Introducing the AP1115AY18L-13 Voltage Regulator by Diodes Incorporated

The AP1115AY18L-13 is a high-performance, low-dropout linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This efficient voltage regulator is specifically engineered to maintain a stable output voltage despite variations in input voltage and load conditions, making it ideal for a wide range of applications, including consumer electronics, computer peripherals, and industrial equipment.

Key Features:

  • Output Voltage: The AP1115AY18L-13 provides a fixed output voltage of 1.8V, which is suitable for low-voltage applications that require precise voltage regulation.
  • High Accuracy: This device offers excellent regulation with a low dropout voltage, ensuring a consistent supply to the load even when the input voltage is close to the output voltage.
  • Current Capacity: It can deliver up to 150mA of continuous output current, catering to a variety of low-power devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the regulator from overheating, enhancing the reliability and longevity of both the regulator and the application it serves.
  • Short Circuit Protection: The AP1115AY18L-13 incorporates short circuit protection to safeguard the device and the load in the event of a fault condition.
  • Low Quiescent Current: With its low quiescent current, this regulator is an excellent choice for battery-powered applications where power efficiency is crucial.
  • Package: It is available in a space-saving SOT-89 package, making it suitable for compact designs.
  • RoHS Compliant: The device complies with RoHS standards, ensuring it meets global environmental and regulatory requirements.

Applications:

The AP1115AY18L-13's robust feature set makes it versatile for a multitude of applications, including:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Power supplies for cameras, audio devices, and IoT gadgets
  • Microprocessor and microcontroller systems

With its reliable performance and comprehensive protection features, the AP1115AY18L-13 from Diodes Incorporated is an excellent choice for designers looking for a dependable voltage regulation solution. Its compact form factor and high-efficiency operation make it a valuable component in any power management system.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess