Product Overview: AP1115BY30L-U
The AP1115BY30L-U is a high-performance, low-dropout linear voltage regulator designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This regulator is optimized for a variety of applications, providing a stable and reliable voltage supply.
Key Features
- Output Voltage: This device offers a fixed output voltage of 3.0V, which is ideal for powering sensitive electronic components that require a stable power supply.
- High Accuracy: The AP1115BY30L-U provides excellent regulation with a low dropout voltage, ensuring high efficiency and accuracy in delivering power to the load.
- Current Capacity: It is capable of delivering up to 150mA of output current, making it suitable for a wide range of low-power applications.
- Low Dropout Voltage: With a low dropout voltage, this regulator maintains its output regulation even when the supply voltage is very close to the output voltage, which is beneficial for battery-powered devices.
- Thermal Protection: The device includes thermal protection features that prevent it from overheating, thereby enhancing its reliability and lifespan.
- Short Circuit Protection: It also incorporates short circuit protection to safeguard the device and the load in the event of a fault condition.
- Package: The AP1115BY30L-U is available in a compact SOT-89 package, which is suitable for space-constrained applications.
Applications
The AP1115BY30L-U is versatile and can be used in a variety of applications, including:
- Battery-powered equipment
- Portable consumer electronics
- Portable communication devices
- Notebook computers
- Reference voltage sources
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The AP1115BY30L-U is manufactured with the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial applications. With its robust design and comprehensive protection features, the AP1115BY30L-U is a reliable choice for designers looking for a dependable voltage regulation solution.