Product Overview: AP1117EI18G-13 from Diodes Incorporated
The AP1117EI18G-13 is a high-performance linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This regulator is a part of the AP1117 series, which is known for its reliability and efficiency in a wide range of applications.
This particular model is a 1A Low Dropout (LDO) positive voltage regulator capable of providing a fixed output voltage of 1.8V, which is ideal for on-board post-regulation applications. With dropout voltages as low as 1.1V at full load, the AP1117EI18G-13 ensures efficient operation even in low headroom situations, making it suitable for battery-powered devices where maximizing battery life is a priority.
The AP1117EI18G-13 comes in a TO-252 (DPAK) package, known for its compact footprint and excellent power dissipation characteristics. This makes it a perfect choice for space-constrained applications while providing adequate thermal performance even under high load conditions.
Key Features:
- Output Voltage: 1.8V
- Output Current: Up to 1A
- Low Dropout Voltage: Typically 1.1V at 1A
- Output Voltage Accuracy: ±1%
- Thermal Overload Protection
- Short Circuit Protection
- TO-252 (DPAK) Package for Effective Heat Dissipation
The device also includes built-in protection features such as thermal overload protection, which prevents damage from overheating, and short-circuit protection, which safeguards the regulator and the load from potential damage due to output short circuits.
The AP1117EI18G-13 is designed for a variety of applications, including high-efficiency linear power supplies, battery chargers, notebook computers, and other electronic devices that require a stable and precise voltage source. Its robust design ensures consistent performance and longevity, making it a reliable choice for both commercial and industrial applications.
With its combination of features, the AP1117EI18G-13 from Diodes Incorporated represents a versatile and efficient solution for power regulation needs, providing designers with a dependable component that upholds the quality standards of the AP1117 series.