The AZ1084D-1.8E1 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This regulator is known for its ability to maintain a stable 1.8V output voltage with a minimal voltage drop, even under varying load conditions. It is an ideal choice for high-efficiency power supply designs.
Key Features
- Output Voltage: Fixed at 1.8V, providing a precise voltage source for sensitive electronics.
- High Current Capacity: Capable of delivering up to 5A of continuous output current, making it suitable for high-power applications.
- Low Dropout Voltage: Offers a low dropout performance, which ensures efficient operation even when the input voltage is close to the output voltage.
- Thermal Protection: Integrated with over-temperature shutdown to prevent damage from overheating.
- Current Limit Protection: Built-in current limit feature helps protect the device and the load from overcurrent conditions.
- Package: Available in a TO-252 (DPAK) package, which is ideal for space-constrained applications.
Applications
The AZ1084D-1.8E1 regulator is versatile and can be used in a wide range of applications, including:
- High-efficiency linear power supplies
- Battery-powered devices
- Post-regulation for switching supplies
- Low-voltage logic supplies
- Peripheral cards
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The AZ1084D-1.8E1 is no exception, with its robust design ensuring long-term reliability. It is manufactured in ISO-certified facilities, adhering to stringent quality control standards. This product is suitable for commercial-grade applications and is available for order in bulk quantities.
Ordering Information
For ordering the AZ1084D-1.8E1 or to request samples for testing, please visit the Diodes Incorporated website or contact an authorized distributor. Data sheets and supporting technical documentation are also available online to assist with integration into your design.