EN
  • EN
  • DE

AP1115BYLA

Part No AP1115BYLA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.25V to 5V 0.6A 4-Pin(3+Tab) SOT-89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 180863-AP1115BYLA
Popularity Low
Supply and Demand Status Limited
Family Name AP1115
Introduction Date May 20, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1115BYLA CAD Model

Description

Product Overview: AP1115BYLA from Diodes Incorporated

The AP1115BYLA is a highly reliable, low dropout linear voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is specifically engineered to deliver a stable and precise output voltage, which makes it an ideal solution for a wide range of applications where voltage regulation is critical. The AP1115BYLA is part of Diodes Incorporated's extensive portfolio of voltage regulators, known for their quality and performance.

Key Features

  • Output Voltage: The AP1115BYLA provides a fixed output voltage of 5V, which is a common requirement for many electronic circuits and devices.
  • Low Dropout: The low dropout performance ensures efficient operation even when the input voltage is very close to the output voltage, which is beneficial for battery-operated devices as it helps in maximizing battery life.
  • High Accuracy: This voltage regulator offers excellent accuracy with a guaranteed output voltage tolerance of ±2%, ensuring reliable performance for sensitive electronic components.
  • Current Limiting: The device features built-in current limiting to protect the regulator and the load from overcurrent conditions.
  • Thermal Protection: Thermal shutdown functionality is included to prevent damage from overheating, further enhancing the reliability of the AP1115BYLA.
  • Low Quiescent Current: The regulator is designed to have a low quiescent current, which is particularly beneficial for portable and battery-powered applications where power conservation is a priority.

Applications

The AP1115BYLA is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Consumer electronics
  • Computer peripherals
  • Portable instrumentation
  • Linear power supplies

Package and Quality

The AP1115BYLA comes in a compact SOT-89 package, which is suitable for space-constrained applications. Diodes Incorporated is committed to the highest standards of quality, and this product is no exception. It undergoes rigorous testing to ensure its performance and reliability.

In summary, the AP1115BYLA from Diodes Incorporated is a top-notch choice for designers who require a stable and efficient voltage regulator for their electronic projects. Its combination of features, including low dropout, high accuracy, and thermal protection, make it an essential component in a wide array of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess