EN
  • EN
  • DE

AP1117D33G-13-77

Part No AP1117D33G-13-77
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+P
Reference case TO-252
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 722191-AP1117D33G-13-77
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1117D33G-13-77 CAD Model

Description

Product Overview: AP1117D33G-13-77 from Diodes Incorporated

The AP1117D33G-13-77 is a robust linear voltage regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is part of the AP1117 series, known for its reliability and efficiency in a wide range of applications. The device is specifically engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for stabilizing power supplies in various electronic devices.

Key Features

  • Output Voltage: The AP1117D33G-13-77 provides a stable output voltage of 3.3V, which is crucial for powering sensitive electronic circuits that require a consistent voltage level.
  • High Output Current: It can deliver up to 1A of output current, catering to the needs of high-power applications.
  • Low Dropout Voltage: The low dropout voltage (LDV) feature ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall efficiency.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection mechanisms safeguard the device and the end application from potential damage caused by excessive heat or current.
  • Package Type: The regulator comes in a TO-252 (DPAK) package, which is widely used and suitable for automated PCB assembly processes.

Applications

The versatility of the AP1117D33G-13-77 allows it to be used in a diverse array of applications, including:

  • Consumer Electronics
  • Computer Systems and Peripherals
  • Telecommunications Equipment
  • Industrial Controls
  • Power Management Solutions

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the AP1117D33G-13-77 is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliable performance over a wide temperature range. The device's robust construction and protective features contribute to its longevity and durability in challenging environments.

For designers and engineers looking for a dependable voltage regulation solution, the AP1117D33G-13-77 offers a perfect blend of performance, protection, and versatility, backed by Diodes Incorporated's reputation for quality semiconductor products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess