Product Overview: AP1117E25G-13-20 from Diodes Incorporated
The AP1117E25G-13-20 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a reputable company known for its reliable and efficient semiconductor solutions. This regulator is specifically engineered to deliver a consistent 2.5V output voltage with an impressive accuracy and stability, making it an ideal choice for a wide range of applications that require precise voltage regulation.
Key Features
- Output Voltage: The device provides a fixed output voltage of 2.5V, which is suitable for powering sensitive electronic components that require a stable supply.
- Current Capability: It can deliver up to 1A of continuous output current, catering to moderate power requirements in various circuits.
- Low Dropout Voltage: The AP1117E25G-13-20 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss.
- Thermal Protection: It includes built-in thermal protection that safeguards the device against damage due to overheating, enhancing its reliability and lifespan.
- Short Circuit Protection: The regulator also features short circuit protection, which provides additional safety for the device and the system it is used in by preventing excessive current flow during fault conditions.
- Package Type: This component comes in a TO-263 package, which is known for its excellent power dissipation characteristics.
Applications
The AP1117E25G-13-20 is versatile and can be used in various electronic systems, including:
- Consumer Electronics
- Computer Peripherals
- Telecommunications Equipment
- Industrial Controllers
- Battery-Powered Devices
With its combination of features, the AP1117E25G-13-20 from Diodes Incorporated is an excellent choice for designers looking for a reliable LDO regulator that offers both high performance and durability. Whether you're developing sophisticated electronics or simply need a robust power management solution, this component delivers the quality and consistency required for demanding applications.