Product Overview: AP1117E25GZ-13 from Diodes Incorporated
The AP1117E25GZ-13 is a high-performance, low-dropout linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This voltage regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications, including consumer electronics, industrial systems, and telecommunication devices.
Key Features and Benefits
- Output Voltage: The AP1117E25GZ-13 provides a fixed output voltage of 2.5V, which is suitable for powering low-voltage logic and ICs.
- High Current Capability: With an ability to deliver up to 1A of output current, this regulator can support a variety of power-intensive applications.
- Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input voltage is very close to the output voltage, enhancing battery life in portable devices.
- Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit protections safeguard the device and the downstream components from damage due to overheating and overcurrent conditions.
- Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supply requirements.
- Package: The AP1117E25GZ-13 comes in a TO-252 (DPAK) package, which is known for its compact footprint and excellent power dissipation characteristics.
- RoHS Compliant: This product is compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.
Applications
The versatility of the AP1117E25GZ-13 makes it suitable for a multitude of applications. It is commonly used in:
- Power management for microprocessors and DSPs
- Consumer electronics such as TVs, cameras, and portable media players
- Networking devices like routers and switches
- Industrial control systems and instrumentation
- Battery-powered devices where power efficiency is critical
With its combination of features, the AP1117E25GZ-13 from Diodes Incorporated offers a reliable and efficient power management solution for designers and engineers looking to optimize the performance and longevity of their electronic products.