The AP1117E50LA, from Diodes Incorporated, is a robust low dropout regulator (LDO) designed for delivering a stable and reliable power supply. This component is specifically engineered to cater to a wide variety of applications requiring a regulated 5V output from a higher voltage input. The AP1117E50LA is a popular choice among designers for its efficiency, thermal performance, and the protection features it offers.
Key Features
- Output Voltage: Precisely regulated 5V output with an accuracy of ±1%, suitable for sensitive electronic devices.
- Current Capability: Capable of delivering up to 1A of continuous output current, making it ideal for moderate to high power applications.
- Low Dropout Voltage: Exhibits a low dropout performance, which ensures efficiency by minimizing the difference between the input and output voltages.
- Thermal Regulation: Integrated with thermal shutdown protection that safeguards the device from overheating during high current operations.
- Overcurrent Protection: Features built-in current limit to prevent damage from overcurrent conditions.
- Package: Available in a TO-252 (DPAK) package which is suitable for surface-mount technology and offers good heat dissipation.
Applications
The versatility of the AP1117E50LA makes it an excellent choice for a broad spectrum of applications. It is commonly used in:
- Consumer Electronics
- Telecommunication Devices
- Computer Peripherals
- Industrial Equipment
- Power Management Circuits
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP1117E50LA is no exception. It is manufactured to meet high standards, ensuring reliable performance in a range of environmental conditions. The device is RoHS compliant and is designed with the intent to meet the requirements of the most demanding electronic systems.
For designers looking for a dependable and efficient voltage regulation solution, the AP1117E50LA from Diodes Incorporated stands out as a robust choice that combines performance, protection, and reliability in a compact form factor.