Product Overview: AP1117EI50G-13
The AP1117EI50G-13 is a high-performance low dropout (LDO) linear voltage regulator manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This regulator is designed to provide a stable and reliable power supply for a wide range of applications.
Key Features
- Output Voltage: The AP1117EI50G-13 provides a fixed output voltage of 5.0V, which is ideal for powering 5V logic and analog circuits.
- Current Capability: It can deliver up to 1A of continuous output current, making it suitable for moderate to high power applications.
- Low Dropout Voltage: With a low dropout voltage, it ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving system efficiency.
- Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect the regulator and the load from damage due to overheating or excessive current draw.
- Package Type: Housed in a SOT-223 package, the AP1117EI50G-13 is compact and suitable for space-constrained applications.
Applications
The versatile nature of the AP1117EI50G-13 makes it suitable for a plethora of applications, including:
- Post-regulation for switching power supplies
- Power supplies for battery-operated equipment
- Linear power supplies for computers and peripherals
- Consumer electronics such as set-top boxes and audio/visual devices
Quality and Reliability
Diodes Incorporated is committed to the highest standards of quality and reliability. The AP1117EI50G-13 is produced with these standards in mind, ensuring that each unit meets rigorous performance criteria. The device's robust design ensures a long operational life, making it a trustworthy choice for critical applications where consistent performance is essential.
With its combination of features, the AP1117EI50G-13 from Diodes Incorporated stands out as an excellent choice for designers looking for a reliable LDO voltage regulator that balances performance with practicality.