Product Overview
Introducing the AP1117IE18G-13, a robust low dropout regulator (LDO) from the reputable manufacturer, Diodes Incorporated. This LDO is engineered to deliver a stable 1.8V output voltage, which is essential for a wide array of electronic applications. The AP1117IE18G-13 is particularly designed for systems that demand a high level of voltage precision and reliability.
Key Features
- Output Voltage: Precisely regulated 1.8V output, ideal for sensitive electronic circuits.
- Current Capability: Capable of delivering up to 1A of continuous output current, suitable for a variety of applications.
- Low Dropout: With a low dropout voltage, it operates efficiently, even in conditions where the input voltage is close to the output voltage.
- Thermal Protection: Integrated thermal shutdown mechanism helps prevent damage from overheating, ensuring long-term reliability.
- Current Limit: Built-in current limit feature protects the device and the load from excessive current conditions.
- Package: Available in a Green SOT-223 package, which is both compact and offers excellent power dissipation characteristics.
Applications
The AP1117IE18G-13 is versatile and can be utilized in a variety of applications, including but not limited to:
- Power management for microprocessors and microcontrollers
- Memory devices and digital logic supplies
- Consumer electronics such as set-top boxes and gaming consoles
- Portable and battery-powered equipment
- Point-of-load applications in larger distributed power systems
Quality and Environmental Compliance
Diodes Incorporated is committed to environmental stewardship and the AP1117IE18G-13 is a testament to this commitment. This product is fully RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. Additionally, the component is characterized for operation from -40°C to +85°C, making it suitable for industrial temperature ranges.
With its combination of features, the AP1117IE18G-13 from Diodes Incorporated stands out as a reliable and efficient solution for voltage regulation requirements in a wide array of electronic devices.