Product Overview: AP111E18L-13
The AP111E18L-13 is a high-performance, low dropout linear regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This regulator is engineered to provide a stable and reliable power supply for a wide range of applications, making it an essential component in modern electronics.
Key Features
- Output Voltage: The AP111E18L-13 delivers a fixed output voltage of 1.8V, which is ideal for low-voltage applications that require precise voltage regulation.
- High Accuracy: With an impressive accuracy of ±1%, this regulator ensures consistent performance and stability for sensitive electronic circuits.
- Low Dropout: The low dropout voltage of the AP111E18L-13 minimizes the difference between the input and output voltage, enhancing efficiency and allowing operation with a very small input-output differential.
- Current Capacity: It can deliver up to 1A of continuous output current, catering to a broad range of power requirements.
- Thermal Protection: The built-in thermal protection feature prevents the device from overheating, thereby ensuring safe operation and longevity.
- Overcurrent Protection: The regulator also includes overcurrent protection to safeguard the device and the load from excessive current that could cause damage.
- Package: Available in a SOT-223 package, the AP111E18L-13 is compact and suitable for space-constrained applications.
Applications
The AP111E18L-13 is versatile and can be used in a variety of applications. Some typical use cases include:
- Battery-powered devices
- Portable electronics
- Microprocessor/microcontroller power supplies
- Wireless communication equipment
- Peripheral power supplies
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The AP111E18L-13 is designed with the highest standards of reliability in mind, ensuring that it meets the rigorous demands of both commercial and industrial applications. Whether you are designing a new device or looking to improve the power efficiency of an existing one, the AP111E18L-13 from Diodes Incorporated is a dependable choice for your power regulation needs.