Introducing the PAM3106FUB280 from Diodes Incorporated
The PAM3106FUB280 is a high-performance, low-dropout linear regulator designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This regulator is specifically engineered to deliver a stable and reliable power supply for a wide range of applications that require precise voltage regulation and low power consumption.
Key Features
- High Accuracy: The PAM3106FUB280 offers an impressive output voltage accuracy of ±2%, ensuring that your device operates within the required voltage parameters at all times.
- Low Dropout: With a low dropout voltage, this regulator can maintain output voltage regulation even when the supply voltage is very close to the output voltage, making it ideal for battery-powered applications where maximizing usage is critical.
- Adjustable Output: Users can adjust the output voltage from 1.25V to 5.5V via external resistors, providing flexibility for various design requirements.
- High Output Current: It is capable of delivering up to 280mA of continuous output current, making it suitable for powering small to medium-sized loads.
- Thermal Protection: The device includes an over-temperature protection feature that safeguards it against high operating temperatures that could potentially cause damage.
- Current Limit Protection: To prevent overcurrent conditions, the PAM3106FUB280 incorporates current limit protection, enhancing the safety and longevity of the connected components.
Applications
The versatility of the PAM3106FUB280 makes it an excellent choice for a variety of applications, including:
- Portable and battery-powered devices
- Microcontrollers and digital logic supplies
- Wireless communication systems
- Power management for consumer electronics
- Healthcare and medical instrumentation
With its compact SOT-23 package, the PAM3106FUB280 is not only powerful but also space-efficient, making it an ideal solution for space-constrained applications. Diodes Incorporated's commitment to quality and performance is evident in this regulator, which is designed to meet the stringent requirements of modern electronic devices.
Whether you are designing a new product or looking to improve the power efficiency of an existing one, the PAM3106FUB280 is a reliable and cost-effective choice that does not compromise on performance.