EN
  • EN
  • DE

AP1186T5-15L-U

Part No AP1186T5-15L-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 1.5A TO220-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Diodes Incorporated
Package Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.38V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 10 mA
Current - Supply (Max) 150 µA
PSRR 70dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5
Base Product Number AP1186
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP1186T515L-UDI-ND,981-AP1186T5-15L-U,1034-AP1186T5-15L-U,981-AP1186T515L-U-CHP,AP1186T515L-U,AP1186T515L-UDI
Standard Package 50
Win Source Part Number 1045270-AP1186T5-15L-U
Ultra Librarian 3D Model Ultra Librarian AP1186T5-15L-U CAD Model

Description

The AP1186T5-15L-U is a state-of-the-art low dropout (LDO) linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal solution for a wide range of applications in the electronics industry.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.5V, suitable for low-voltage operations in modern electronic circuits.
  • High Accuracy: It offers excellent regulation with a high accuracy rate, ensuring that the output voltage remains stable even under varying load conditions.
  • Low Dropout: The LDO design allows for a minimal voltage drop between the input and output, which enhances efficiency, especially in battery-operated devices.
  • Current Capacity: This regulator can deliver up to 1A of continuous output current, sufficient for a broad range of electronic components and systems.
  • Thermal Protection: The AP1186T5-15L-U is equipped with thermal shutdown protection, safeguarding the device against overheating and potential thermal damage.
  • Overcurrent Protection: Built-in overcurrent protection ensures that the device and the circuit are protected from excessive current draw that could cause damage.
  • Package: The regulator is available in a compact TO-252 (DPAK) package, allowing for efficient space utilization on printed circuit boards (PCBs).

Applications

The AP1186T5-15L-U is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunication Devices
  • Computing Systems
  • Portable and Battery-Powered Equipment
  • Industrial Controls

In summary, the AP1186T5-15L-U from Diodes Incorporated is a robust and reliable LDO voltage regulator that offers high performance, accuracy, and protection features, making it an excellent choice for designers looking to enhance the stability and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess