EN
  • EN
  • DE

AP1346SL-13

Part No AP1346SL-13
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER ON/OFF 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Applications Fan Controller
Output Current 70mA
Supply Voltage - Operating 4 V to 28 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 123456-AP1346SL-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1346SL-13 CAD Model

Description

Product Overview: AP1346SL-13 from Diodes Incorporated

The AP1346SL-13 is a high-performance, precision dual-channel Hall effect latch from Diodes Incorporated, designed to cater to the demanding requirements of modern industrial and consumer applications. This device is notable for its reliability and efficiency in processing digital signals generated by magnetic fields.

Key Features

  • High Sensitivity: The AP1346SL-13 offers exceptional magnetic sensing sensitivity, making it suitable for applications that require accurate detection of magnetic fields with minimal error.
  • Dual-Channel Output: It features two independent latch outputs, providing versatility in detecting both the north and south poles of a magnet, which is ideal for speed and direction sensing in motor control applications.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 2.5V to 20V, accommodating various power supply requirements and ensuring compatibility with a wide range of systems.
  • Chopper-Stabilized Design: The AP1346SL-13 uses a chopper-stabilized architecture that ensures stable operation over temperature variations and minimizes offset drift, thus delivering consistent performance.
  • Robust Temperature Performance: It is designed to operate within a temperature range of -40°C to 125°C, making it suitable for harsh environmental conditions.
  • High ESD Protection: The product offers excellent electrostatic discharge (ESD) protection, ensuring durability and longevity in environments where ESD events may occur.

Applications

The versatile nature of the AP1346SL-13 allows it to be used in a variety of applications, including but not limited to:

  • Brushless DC motor control
  • Rotary encoders
  • Flow meters
  • Contactless switches
  • Position and speed sensing

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP1346SL-13 is no exception. It is manufactured to meet high industry standards, ensuring reliable performance for critical applications. With its advanced features and robust design, the AP1346SL-13 is an excellent choice for designers looking for a dependable Hall effect sensing solution.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess